Linear Voltage Regulator IC Positive Fixed 2 Output 150mA SNT-6A
LDO Voltage Regulators DUAL LINEAR LDO HI 25UA IQ 150MA IOUT
IC REG LIN 2.85/3.3V 150MA SNT6A
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | S-1721A2J33-I6T1U-ND | S-1721A2J33-I6T1U | S-1721A2J33-I6T1U |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; 6-SMD, Flat Leads | ||
| Special Features | Input Overcurrent Protection | Enable |