ABLIC Inc. 2.85V 150MA Voltage Regulator IC S-1721A252J-I6T1U

Description
IC REG LIN 2.5/2.85V 150MA SNT6A Product overview: S-1721A252J-I6T1U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1721A252J-I6T1 U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN 2.5/2.85V 150MA SNT6A Product overview: S-1721A252J-I6T1U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1721A252J-I6T1 U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.85V 150MA Voltage Regulator IC
776-S-1721A252J-I6T1U
2.85V 150MA Voltage Regulator IC 776-S-1721A252J-I6T1U
IC REG LIN 2.5/2.85V 150MA SNT6A Product overview: S-1721A252J-I6T1U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1721A252J-I6T1 U can be used for catalog matching and distributor lookup.

IC REG LIN 2.5/2.85V 150MA SNT6A Product overview: S-1721A252J-I6T1U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1721A252J-I6T1U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1245939-S-1721A252J-I6T1U - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1245939-S-1721A252J-I6T1U
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1245939-S-1721A252J-I6T1U
Win Source Part Number: 1245939-S-1721A252J- I6T1U Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-1721 Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 2 Output Type: Fixed Current - Supply (Max): 45 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 6.5V Voltage - Output (Min/Fixed): 2.5V, 2.85V Package / Case: 6-SMD, Flat Leads Supplier Device Package: SNT-6A Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 75dB (1kHz), 75dB (1kHz) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1 µA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-1721 Voltage Dropout (Max): 0.24V @ 100mA, 0.23V @ 100mA

Win Source Part Number: 1245939-S-1721A252J-I6T1U
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-1721
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 2
Output Type: Fixed
Current - Supply (Max): 45 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6.5V
Voltage - Output (Min/Fixed): 2.5V, 2.85V
Package / Case: 6-SMD, Flat Leads
Supplier Device Package: SNT-6A
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 75dB (1kHz), 75dB (1kHz)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-1721
Voltage Dropout (Max): 0.24V @ 100mA, 0.23V @ 100mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - S-1721A252J-I6T1U-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
S-1721A252J-I6T1U-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-1721A252J-I6T1U-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA SNT-6A

Linear Voltage Regulator IC Positive Fixed 2 Output 150mA SNT-6A

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - S-1721A252J-I6T1U - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-1721A252J-I6T1U
PMIC - Voltage Regulators - Linear S-1721A252J-I6T1U
IC REG LIN 2.5/2.85V 150MA SNT6A

IC REG LIN 2.5/2.85V 150MA SNT6A

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-1721A252J-I6T1U
LDO Voltage Regulators S-1721A252J-I6T1U
LDO Voltage Regulators DUAL LINEAR LDO HI 25UA IQ 150MA IOUT

LDO Voltage Regulators DUAL LINEAR LDO HI 25UA IQ 150MA IOUT

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-S-1721A252J-I6T1U 1245939-S-1721A252J-I6T1U S-1721A252J-I6T1U-ND S-1721A252J-I6T1U S-1721A252J-I6T1U
Product Name 2.85V 150MA Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; Tape & Reel (TR) Other; 6-SMD, Flat Leads
Output Voltage 2.5 to 2.85 volts 2.5 to 2.85 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps
Dropout Voltage 0.2400 to ? volts 0.2400 volts 0.2300 to 0.2400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24060DRCT - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A3921KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3335ACP-1.8-RL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.5000 amps
View Details
Voltage Regulators - 2412911 - RS Components, Ltd.
Specs
Output Voltage 8 volts
IQ 0.0060 amps
View Details