ABLIC Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-1711D1925-M6T1U

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA SOT-23-6
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - S-1711D1925-M6T1U-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
S-1711D1925-M6T1U-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-1711D1925-M6T1U-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA SOT-23-6

Linear Voltage Regulator IC Positive Fixed 2 Output 150mA SOT-23-6

Buy Now Datasheet
Singapore, Singapore
1.9V 2.5V 150MA SOT23 Voltage Regulator IC
776-S-1711D1925-M6T1U
1.9V 2.5V 150MA SOT23 Voltage Regulator IC 776-S-1711D1925-M6T1U
IC REG LIN 1.9V/2.5V 150MA SOT23 Product overview: S-1711D1925-M6T1U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9V, 2.5V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.9V, 2.5V, 150MA, SOT23, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1711D1925-M6T1 U can be used for catalog matching and distributor lookup.

IC REG LIN 1.9V/2.5V 150MA SOT23 Product overview: S-1711D1925-M6T1U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9V, 2.5V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.9V, 2.5V, 150MA, SOT23, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1711D1925-M6T1U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1246101-S-1711D1925-M6T1U - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1246101-S-1711D1925-M6T1U
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1246101-S-1711D1925-M6T1U
Win Source Part Number: 1246101-S-1711D1925- M6T1U Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-1711 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 2 Output Type: Fixed Current - Supply (Max): 90 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 6.5V Voltage - Output (Min/Fixed): 1.9V, 2.5V Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 70dB (1kHz) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1 µA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-1711 Voltage Dropout (Max): 0.39V @ 150mA, 0.35V @ 150mA

Win Source Part Number: 1246101-S-1711D1925-M6T1U
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-1711
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 2
Output Type: Fixed
Current - Supply (Max): 90 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6.5V
Voltage - Output (Min/Fixed): 1.9V, 2.5V
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 70dB (1kHz)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-1711
Voltage Dropout (Max): 0.39V @ 150mA, 0.35V @ 150mA

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-1711D1925-M6T1U
LDO Voltage Regulators S-1711D1925-M6T1U
LDO Voltage Regulators DUAL LINEAR LDO HI 70UA IQ 150MA IOUT

LDO Voltage Regulators DUAL LINEAR LDO HI 70UA IQ 150MA IOUT

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - S-1711D1925-M6T1U - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-1711D1925-M6T1U
PMIC - Voltage Regulators - Linear S-1711D1925-M6T1U
IC REG LIN 1.9V/2.5V 150MA SOT23

IC REG LIN 1.9V/2.5V 150MA SOT23

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-1711D1925-M6T1U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-1711D1925-M6T1U
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-1711D1925-M6T1U
IC REG LIN 1.9V/2.5V 150MA SOT23

IC REG LIN 1.9V/2.5V 150MA SOT23

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number S-1711D1925-M6T1U-ND 776-S-1711D1925-M6T1U 1246101-S-1711D1925-M6T1U S-1711D1925-M6T1U S-1711D1925-M6T1U S-1711D1925-M6T1U
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.9V 2.5V 150MA SOT23 Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type SOT23; Other; SOT-23-6 Other; Tape & Reel (TR) SOT23; Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data