IC REG CONV BATTERY 1OUT SOT89-5 Product overview: S-1701E2521-U5T1G from ABLIC is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOT89, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-S-1701E2521-U5T1
Win Source Part Number: 1244509-S-1701E2521-
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Tape & Reel (TR)
Applications: Converter, Battery Powered Devices
Standard Package: 1,000
Mounting: SMD (SMT)
Voltage - Output: 2.5V
Voltage - Input: 2V ~ 6.5V
Number of Outputs: 1
Package / Case: SOT-89-5/6
Supplier Device Package: SOT-89-5
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-1701
Product Status: Not For New Designs
IC REG CONV BATTERY 1OUT SOT89-5
LDO Voltage Regulators Combo Volt Detec/Reg 85uA Iq 400mA Iout
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 750-S-1701E2521-U5T1G | 1244509-S-1701E2521-U5T1G | S-1701E2521-U5T1G | S-1701E2521-U5T1G |
| Product Name | SOT89 Power Management IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose | PMIC - Voltage Regulators - Special Purpose | LDO Voltage Regulators |
| Output Voltage Type | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | SOT89; Other; Tape & Reel (TR) | SOT89; Other; SOT-89-5/6 | |
| Output Voltage | 2.5 to 2.1 volts | |||
| IOUT | 0.4000 amps |