Fixed Positive LDO Regulator, 1.8V, 0.38V Dropout, CMOS, PDSO5, LEAD FREE, SOT-89, 5 PIN Product overview: S-1701E1815-U5T1G from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 0.38V, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 0.38V, SOT-89, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-S-1701E1815-U5T1
Win Source Part Number: 1244506-S-1701E1815-
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Tape & Reel (TR)
Applications: Converter, Battery Powered Devices
Standard Package: 1,000
Mounting: SMD (SMT)
Voltage - Output: 1.8V
Voltage - Input: 2V ~ 6.5V
Number of Outputs: 1
Package / Case: SOT-89-5/6
Supplier Device Package: SOT-89-5
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-1701
Product Status: Not For New Designs
LDO Voltage Regulators Combo Volt Detec/Reg 85uA Iq 400mA Iout
IC REG CONV BATTERY 1OUT SOT89-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-S-1701E1815-U5T1G | 1244506-S-1701E1815-U5T1G | S-1701E1815-U5T1G | S-1701E1815-U5T1G |
| Product Name | 1.8V 0.38V SOT-89 LDO Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose | LDO Voltage Regulators | PMIC - Voltage Regulators - Special Purpose |
| Dropout Voltage | 3.80E-4 volts |