ABLIC Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose S-1701A3330-M5T1G

Description
Win Source Part Number: 1244425-S-1701A3330- M5T1G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel (TR) Applications: Converter, Battery Powered Devices Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Output: 3.3V Voltage - Input: 2V ~ 6.5V Number of Outputs: 1 Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-1701 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1244425-S-1701A3330- M5T1G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel (TR) Applications: Converter, Battery Powered Devices Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Output: 3.3V Voltage - Input: 2V ~ 6.5V Number of Outputs: 1 Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-1701 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose - 1244425-S-1701A3330-M5T1G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose
1244425-S-1701A3330-M5T1G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose 1244425-S-1701A3330-M5T1G
Win Source Part Number: 1244425-S-1701A3330- M5T1G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel (TR) Applications: Converter, Battery Powered Devices Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Output: 3.3V Voltage - Input: 2V ~ 6.5V Number of Outputs: 1 Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-1701 Product Status: Not For New Designs

Win Source Part Number: 1244425-S-1701A3330-M5T1G
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Tape & Reel (TR)
Applications: Converter, Battery Powered Devices
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Output: 3.3V
Voltage - Input: 2V ~ 6.5V
Number of Outputs: 1
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-1701
Product Status: Not For New Designs

Buy Now Datasheet
Singapore, Singapore
SOT23 Power Management IC
750-S-1701A3330-M5T1G
SOT23 Power Management IC 750-S-1701A3330-M5T1G
IC REG CONV BATTERY 1OUT SOT23-5 Product overview: S-1701A3330-M5T1G from ABLIC is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOT23, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-S-1701A3330-M5T1 G can be used for catalog matching and distributor lookup.

IC REG CONV BATTERY 1OUT SOT23-5 Product overview: S-1701A3330-M5T1G from ABLIC is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOT23, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-S-1701A3330-M5T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-1701A3330-M5T1G
LDO Voltage Regulators S-1701A3330-M5T1G
LDO Voltage Regulators COMBO VOLT DET 85UA IQ 400MA IOUT

LDO Voltage Regulators COMBO VOLT DET 85UA IQ 400MA IOUT

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - S-1701A3330-M5T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
S-1701A3330-M5T1G
PMIC - Voltage Regulators - Special Purpose S-1701A3330-M5T1G
IC REG CONV BATTERY 1OUT SOT23-5

IC REG CONV BATTERY 1OUT SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1244425-S-1701A3330-M5T1G 750-S-1701A3330-M5T1G S-1701A3330-M5T1G S-1701A3330-M5T1G
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose SOT23 Power Management IC LDO Voltage Regulators PMIC - Voltage Regulators - Special Purpose
Package Type SOT23; Other; Tape & Reel (TR) Other; Tape & Reel (TR) Other; SC-74A, SOT-753
Unlock Full Specs
to access all available technical data