ABLIC Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-13R1A14-N4T1U3

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - S-13R1A14-N4T1U3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
S-13R1A14-N4T1U3-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-13R1A14-N4T1U3-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1246264-S-13R1A14-N4T1U3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1246264-S-13R1A14-N4T1U3
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1246264-S-13R1A14-N4T1U3
Win Source Part Number: 1246264-S-13R1A14-N4 T1U3 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-13R1 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 9 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.4V Package / Case: SC-82A, SOT-343 Supplier Device Package: SC-82AB Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 70dB (1kHz) Protection Features: Overcurrent, Reverse Current, Thermal Shutdown ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1 µA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-13R1 Voltage Dropout (Max): 0.68V @ 100mA

Win Source Part Number: 1246264-S-13R1A14-N4T1U3
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-13R1
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 9 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.4V
Package / Case: SC-82A, SOT-343
Supplier Device Package: SC-82AB
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 70dB (1kHz)
Protection Features: Overcurrent, Reverse Current, Thermal Shutdown
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-13R1
Voltage Dropout (Max): 0.68V @ 100mA

Buy Now Datasheet
Singapore, Singapore
1.4V 150MA Voltage Regulator IC
776-S-13R1A14-N4T1U3
1.4V 150MA Voltage Regulator IC 776-S-13R1A14-N4T1U3
IC REG LINEAR 1.4V 150MA SC82AB Product overview: S-13R1A14-N4T1U3 from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.4V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-13R1A14-N4T1U3 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.4V 150MA SC82AB Product overview: S-13R1A14-N4T1U3 from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.4V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-13R1A14-N4T1U3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - S-13R1A14-N4T1U3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-13R1A14-N4T1U3
PMIC - Voltage Regulators - Linear S-13R1A14-N4T1U3
IC REG LINEAR 1.4V 150MA SC82AB

IC REG LINEAR 1.4V 150MA SC82AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-13R1A14-N4T1U3
LDO Voltage Regulators S-13R1A14-N4T1U3
LDO Voltage Regulators VOLTAGE REGULATOR

LDO Voltage Regulators VOLTAGE REGULATOR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number S-13R1A14-N4T1U3-ND 1246264-S-13R1A14-N4T1U3 776-S-13R1A14-N4T1U3 S-13R1A14-N4T1U3 S-13R1A14-N4T1U3
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1.4V 150MA Voltage Regulator IC PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; SC-82A, SOT-343 Other; Tape & Reel (TR) Other; Tape & Reel (TR)
Special Features Thermal Shutdown Protection Shutdown (Inhibit) Pin; Reverse Voltage Protection; Thermal Shutdown Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Full Half-Bridge (H Bridge) Drivers - A3909GLNTR-T - ODG (Origin Data Global)
Specs
Package Type SSOP; Other; 10-SOP (0.154", 3.90mm Width)
VIN 4 to 18 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3301AR-3 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
TPS7A4501-SP Wide Vin Low-Dropout Voltage Regulator - 5962-1222402V9A - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,XCEPT
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown
View Details
Voltage Regulators - 1913783 - RS Components, Ltd.
Specs
Output Polarity Negative
Output Voltage Type Adjustable / Variable
Package Type Other; So
View Details