ABLIC Inc. 2.9V Voltage Regulator IC S-13D1E1829-A6T2U3

Description
IC REG LIN 1.8/2.9V HSNT6-B Product overview: S-13D1E1829-A6T2U3 from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.9V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-13D1E1829-A6T2 U3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN 1.8/2.9V HSNT6-B Product overview: S-13D1E1829-A6T2U3 from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.9V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-13D1E1829-A6T2 U3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.9V Voltage Regulator IC
776-S-13D1E1829-A6T2U3
2.9V Voltage Regulator IC 776-S-13D1E1829-A6T2U3
IC REG LIN 1.8/2.9V HSNT6-B Product overview: S-13D1E1829-A6T2U3 from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.9V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-13D1E1829-A6T2 U3 can be used for catalog matching and distributor lookup.

IC REG LIN 1.8/2.9V HSNT6-B Product overview: S-13D1E1829-A6T2U3 from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.9V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-13D1E1829-A6T2U3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - S-13D1E1829-A6T2U3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
S-13D1E1829-A6T2U3-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-13D1E1829-A6T2U3-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA HSNT-6-B

Linear Voltage Regulator IC Positive Fixed 2 Output 150mA HSNT-6-B

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1246481-S-13D1E1829-A6T2U3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1246481-S-13D1E1829-A6T2U3
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1246481-S-13D1E1829-A6T2U3
Win Source Part Number: 1246481-S-13D1E1829- A6T2U3 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-13D1 Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 2 Output Type: Fixed Current - Supply (Max): 116 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.8V, 2.9V Package / Case: 6-SMD, Flat Lead Exposed Pad Supplier Device Package: HSNT-6-B Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 75dB (1kHz), 72dB (1kHz) Protection Features: Overcurrent, Thermal Shutdown ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 58 µA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-13D1 Voltage Dropout (Max): 0.19V @ 100mA, 0.13V @ 100mA

Win Source Part Number: 1246481-S-13D1E1829-A6T2U3
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-13D1
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 2
Output Type: Fixed
Current - Supply (Max): 116 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.8V, 2.9V
Package / Case: 6-SMD, Flat Lead Exposed Pad
Supplier Device Package: HSNT-6-B
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 75dB (1kHz), 72dB (1kHz)
Protection Features: Overcurrent, Thermal Shutdown
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 58 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-13D1
Voltage Dropout (Max): 0.19V @ 100mA, 0.13V @ 100mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-13D1E1829-A6T2U3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-13D1E1829-A6T2U3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-13D1E1829-A6T2U3
IC REG LIN 1.8/2.9V HSNT6-B

IC REG LIN 1.8/2.9V HSNT6-B

Supplier's Site
PMIC - Voltage Regulators - Linear - S-13D1E1829-A6T2U3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-13D1E1829-A6T2U3
PMIC - Voltage Regulators - Linear S-13D1E1829-A6T2U3
IC REG LIN 1.8/2.9V HSNT6-B

IC REG LIN 1.8/2.9V HSNT6-B

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-13D1E1829-A6T2U3
LDO Voltage Regulators S-13D1E1829-A6T2U3
LDO Voltage Regulators VOLTAGE REGULATOR

LDO Voltage Regulators VOLTAGE REGULATOR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-S-13D1E1829-A6T2U3 S-13D1E1829-A6T2U3-ND 1246481-S-13D1E1829-A6T2U3 S-13D1E1829-A6T2U3 S-13D1E1829-A6T2U3 S-13D1E1829-A6T2U3
Product Name 2.9V Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; 6-SMD, Flat Leads Exposed Pad Other; Tape & Reel (TR)
Output Voltage 1.8 to 2.9 volts 1.8 to 2.9 volts 1.8 volts
IOUT 0.2000 amps 0.1500 amps 0.1500 amps 0.1500 amps
Dropout Voltage 0.1200 to 0.0800 volts 0.1300 to 0.1900 volts 0.1900 volts
Unlock Full Specs
to access all available technical data