ABLIC Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear S-13D1B1833-A6T2U3

Description
Win Source Part Number: 1246450-S-13D1B1833- A6T2U3 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-13D1 Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 2 Output Type: Fixed Current - Supply (Max): 116 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.8V, 3.3V Package / Case: 6-SMD, Flat Lead Exposed Pad Supplier Device Package: HSNT-6-B Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 75dB (1kHz), 70dB (1kHz) Protection Features: Overcurrent, Thermal Shutdown ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 58 µA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-13D1 Voltage Dropout (Max): 0.19V @ 100mA, 0.13V @ 100mA
Request a Quote Datasheet
Description
Win Source Part Number: 1246450-S-13D1B1833- A6T2U3 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-13D1 Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 2 Output Type: Fixed Current - Supply (Max): 116 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.8V, 3.3V Package / Case: 6-SMD, Flat Lead Exposed Pad Supplier Device Package: HSNT-6-B Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 75dB (1kHz), 70dB (1kHz) Protection Features: Overcurrent, Thermal Shutdown ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 58 µA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-13D1 Voltage Dropout (Max): 0.19V @ 100mA, 0.13V @ 100mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1246450-S-13D1B1833-A6T2U3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1246450-S-13D1B1833-A6T2U3
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1246450-S-13D1B1833-A6T2U3
Win Source Part Number: 1246450-S-13D1B1833- A6T2U3 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-13D1 Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 2 Output Type: Fixed Current - Supply (Max): 116 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.8V, 3.3V Package / Case: 6-SMD, Flat Lead Exposed Pad Supplier Device Package: HSNT-6-B Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 75dB (1kHz), 70dB (1kHz) Protection Features: Overcurrent, Thermal Shutdown ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 58 µA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-13D1 Voltage Dropout (Max): 0.19V @ 100mA, 0.13V @ 100mA

Win Source Part Number: 1246450-S-13D1B1833-A6T2U3
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-13D1
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 2
Output Type: Fixed
Current - Supply (Max): 116 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.8V, 3.3V
Package / Case: 6-SMD, Flat Lead Exposed Pad
Supplier Device Package: HSNT-6-B
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 75dB (1kHz), 70dB (1kHz)
Protection Features: Overcurrent, Thermal Shutdown
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 58 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-13D1
Voltage Dropout (Max): 0.19V @ 100mA, 0.13V @ 100mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - S-13D1B1833-A6T2U3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
S-13D1B1833-A6T2U3-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-13D1B1833-A6T2U3-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA HSNT-6-B

Linear Voltage Regulator IC Positive Fixed 2 Output 150mA HSNT-6-B

Buy Now Datasheet
Singapore, Singapore
3.3V Voltage Regulator IC
776-S-13D1B1833-A6T2U3
3.3V Voltage Regulator IC 776-S-13D1B1833-A6T2U3
IC REG LIN 1.8/3.3V HSNT6-B Product overview: S-13D1B1833-A6T2U3 from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-13D1B1833-A6T2 U3 can be used for catalog matching and distributor lookup.

IC REG LIN 1.8/3.3V HSNT6-B Product overview: S-13D1B1833-A6T2U3 from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-13D1B1833-A6T2U3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-13D1B1833-A6T2U3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-13D1B1833-A6T2U3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-13D1B1833-A6T2U3
IC REG LIN 1.8/3.3V HSNT6-B

IC REG LIN 1.8/3.3V HSNT6-B

Supplier's Site
PMIC - Voltage Regulators - Linear - S-13D1B1833-A6T2U3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-13D1B1833-A6T2U3
PMIC - Voltage Regulators - Linear S-13D1B1833-A6T2U3
IC REG LIN 1.8/3.3V HSNT6-B

IC REG LIN 1.8/3.3V HSNT6-B

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1246450-S-13D1B1833-A6T2U3 S-13D1B1833-A6T2U3-ND 776-S-13D1B1833-A6T2U3 S-13D1B1833-A6T2U3 S-13D1B1833-A6T2U3
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; 6-SMD, Flat Leads Exposed Pad Other; Tape & Reel (TR)
Special Features Shutdown (Inhibit) Pin; Thermal Shutdown Protection; Enable Thermal Shutdown Protection Enable
Unlock Full Specs
to access all available technical data