Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP
IC REG LINEAR 1.25V 1A 6HSOP
LDO Voltage Regulators VOLTAGE REGULATOR
IC REG LINEAR 1.25V 1A 6HSOP
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | S-13A1H1C-E6T1U3-ND | S-13A1H1C-E6T1U3 | S-13A1H1C-E6T1U3 | S-13A1H1C-E6T1U3 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | SOIC; Other; "6-SOIC Variation (0.154"", 3.90mm Width), 4 Leads + 2 Fins" | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection | Enable |