The S-13A1C20-E6T1U3 is a linear voltage regulator from Lingto Electronic Limited, designed for applications requiring a stable output voltage. It offers an internally set output voltage range of 1.0 V to 3.5 V in 0.05 V steps, and an externally set output voltage range of 1.05 V to 5.0 V. The input voltage range is from 1.5 V to 5.5 V, with an output current capability of up to 1000 mA, provided that the input voltage exceeds the output voltage by at least 1.0 V. This regulator features a low dropout voltage of 70 mV at 3.0 V output and a typical current consumption of 60 OºA during operation, which increases to a maximum of 90 OºA. During power-off, the current consumption is minimal at 0.1 OºA. The device includes built-in protection features such as overcurrent protection, thermal shutdown, and inrush current limiting, enhancing its reliability in various applications. The S-13A1C20-E6T1U3 is suitable for use in battery-powered devices, portable equipment, and consumer electronics like TVs and notebook PCs. It operates over a temperature range of -40°C to +85°C and is available in compact packages, including HSOP-8A, HSOP-6, and SOT-89-5, facilitating high-density mounting in electronic designs.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP
IC REG LINEAR 2V 1A 6HSOP
LDO Voltage Regulators 1A Ultra Low Iq
IC REG LINEAR 2V 1A 6HSOP
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | S-13A1C20-E6T1U3-ND | S-13A1C20-E6T1U3 | S-13A1C20-E6T1U3 | S-13A1C20-E6T1U3 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | SOIC; Other; "6-SOIC Variation (0.154"", 3.90mm Width), 4 Leads + 2 Fins" | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection | Enable |