IC REG LINEAR 1.5V 1A 6HSOP Product overview: S-13A1C15-E6T1U3 from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-13A1C15-E6T1U3
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP
Manufacturer: ABLIC U.S.A. Inc.
Win Source Part Number: 892786-S-13A1C15-E6T
Series: S-13A1
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed Output 1A 6-HSOP
Package: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins
Package: Reel - TR
Mounting: Surface Mount
Family Name: S-13A1
Categories: Integrated Circuits (ICs)
Case / Package: 6-HSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1662-3167-1, 1662-3167-2, 1662-3167-6, S-13A1C15-E6T1U3-ND
IC REG LINEAR 1.5V 1A 6HSOP
LDO Voltage Regulators 1A Ultra Low Iq
IC REG LINEAR 1.5V 1A 6HSOP
IC REG LINEAR 1.5V 1A 6HSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-S-13A1C15-E6T1U3 | 1662-3167-1-ND | 892786-S-13A1C15-E6T1U3 | 724-S-13A1C15-E6T1U3 | S-13A1C15-E6T1U3 | S-13A1C15-E6T1U3 | S-13A1C15-E6T1U3 |
| Product Name | 1.5V 1A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - S-13A1C15-E6T1U3 | IC REG LINEAR 1.5V 1A 6HSOP | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; Tape & Reel (TR) | SOIC; Other; "6-SOIC Variation (0.154"", 3.90mm Width), 4 Leads + 2 Fins" | Other; 6-HSOP | SOIC; Other; 6-SOIC Variation (0.154, 3.90mm Width), 4 Leads + 2 Fins | |||
| Output Voltage | 1.5 volts | 1.5 volts | 1.5 volts | ||||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | ||
| VIN | 5.5 volts | 5.5 volts |