ABLIC Inc. 1.05V 5V 0.58V LDO Voltage Regulator IC S-13A1B00-E6T1U3

Description
Adjustable Positive LDO Regulator, 1.05V Min, 5V Max, 0.58V Dropout, CMOS, PDSO6, HALOGEN AND LEAD FREE, HSOP-6 Product overview: S-13A1B00-E6T1U3 from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.05V, 5V, 0.58V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.05V, 5V, 0.58V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-13A1B00-E6T1U3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Adjustable Positive LDO Regulator, 1.05V Min, 5V Max, 0.58V Dropout, CMOS, PDSO6, HALOGEN AND LEAD FREE, HSOP-6 Product overview: S-13A1B00-E6T1U3 from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.05V, 5V, 0.58V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.05V, 5V, 0.58V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-13A1B00-E6T1U3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.05V 5V 0.58V LDO Voltage Regulator IC
776-S-13A1B00-E6T1U3
1.05V 5V 0.58V LDO Voltage Regulator IC 776-S-13A1B00-E6T1U3
Adjustable Positive LDO Regulator, 1.05V Min, 5V Max, 0.58V Dropout, CMOS, PDSO6, HALOGEN AND LEAD FREE, HSOP-6 Product overview: S-13A1B00-E6T1U3 from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.05V, 5V, 0.58V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.05V, 5V, 0.58V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-13A1B00-E6T1U3 can be used for catalog matching and distributor lookup.

Adjustable Positive LDO Regulator, 1.05V Min, 5V Max, 0.58V Dropout, CMOS, PDSO6, HALOGEN AND LEAD FREE, HSOP-6 Product overview: S-13A1B00-E6T1U3 from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.05V, 5V, 0.58V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.05V, 5V, 0.58V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-13A1B00-E6T1U3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1246766-S-13A1B00-E6T1U3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1246766-S-13A1B00-E6T1U3
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1246766-S-13A1B00-E6T1U3
Win Source Part Number: 1246766-S-13A1B00-E6 T1U3 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-13A1 Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Current - Output: 1A Number of Regulators: 1 Output Type: Adjustable Current - Supply (Max): 90 µA Control Features: Enable Voltage - Output (Max): 5V Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.05V Package / Case: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins Supplier Device Package: 6-HSOP Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 70dB (1kHz) Protection Features: Inrush Current Limit, Over Current, Thermal Shutdown ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1 µA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Other Names: 1662-3151-2,1662-315 1-1,1662-3151-6,S-13 A1B00-E6T1U3 Base Product Number: S-13A1 Voltage Dropout (Max): 0.58V @ 300mA

Win Source Part Number: 1246766-S-13A1B00-E6T1U3
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-13A1
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Adjustable
Current - Supply (Max): 90 µA
Control Features: Enable
Voltage - Output (Max): 5V
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.05V
Package / Case: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins
Supplier Device Package: 6-HSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 70dB (1kHz)
Protection Features: Inrush Current Limit, Over Current, Thermal Shutdown
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Other Names: 1662-3151-2,1662-3151-1,1662-3151-6,S-13A1B00-E6T1U3
Base Product Number: S-13A1
Voltage Dropout (Max): 0.58V @ 300mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1662-3151-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1662-3151-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1662-3151-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-HSOP

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-HSOP

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - S-13A1B00-E6T1U3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-13A1B00-E6T1U3
PMIC - Voltage Regulators - Linear S-13A1B00-E6T1U3
IC REG LINEAR POS ADJ 1A 6HSOP

IC REG LINEAR POS ADJ 1A 6HSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-13A1B00-E6T1U3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-13A1B00-E6T1U3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-13A1B00-E6T1U3
IC REG LINEAR POS ADJ 1A 6HSOP

IC REG LINEAR POS ADJ 1A 6HSOP

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-13A1B00-E6T1U3
LDO Voltage Regulators S-13A1B00-E6T1U3
LDO Voltage Regulators 1A Ultra Low Iq

LDO Voltage Regulators 1A Ultra Low Iq

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-S-13A1B00-E6T1U3 1246766-S-13A1B00-E6T1U3 1662-3151-2-ND S-13A1B00-E6T1U3 S-13A1B00-E6T1U3 S-13A1B00-E6T1U3
Product Name 1.05V 5V 0.58V LDO Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Dropout Voltage 5.80E-4 volts 0.5800 volts 0.5800 volts
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable
Package Type SOIC; Other; Tape & Reel SOIC; Other; "6-SOIC Variation (0.154"", 3.90mm Width), 4 Leads + 2 Fins"
Unlock Full Specs
to access all available technical data