ABLIC Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-13A1A1C-A6T1U3

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A HSNT-6A
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A HSNT-6A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - S-13A1A1C-A6T1U3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
S-13A1A1C-A6T1U3-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-13A1A1C-A6T1U3-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A HSNT-6A

Linear Voltage Regulator IC Positive Fixed 1 Output 1A HSNT-6A

Buy Now Datasheet
Singapore, Singapore
1.25V 1A 6A Voltage Regulator IC
776-S-13A1A1C-A6T1U3
1.25V 1A 6A Voltage Regulator IC 776-S-13A1A1C-A6T1U3
IC REG LINEAR 1.25V 1A HSNT-6A Product overview: S-13A1A1C-A6T1U3 from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, 1A, 6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25V, 1A, 6A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-13A1A1C-A6T1U3 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.25V 1A HSNT-6A Product overview: S-13A1A1C-A6T1U3 from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, 1A, 6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25V, 1A, 6A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-13A1A1C-A6T1U3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - S-13A1A1C-A6T1U3 - 892783-S-13A1A1C-A6T1U3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - S-13A1A1C-A6T1U3
892783-S-13A1A1C-A6T1U3
PMIC - PMIC - Voltage Regulators - Linear - S-13A1A1C-A6T1U3 892783-S-13A1A1C-A6T1U3
Manufacturer: ABLIC U.S.A. Inc. Win Source Part Number: 892783-S-13A1A1C-A6T 1U3 Series: S-13A1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A HSNT-6A Package: 6-SMD, Flat Lead Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: S-13A1 Categories: Integrated Circuits (ICs) Case / Package: HSNT-6A ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks HTSUS: 8542.39.0001

Manufacturer: ABLIC U.S.A. Inc.
Win Source Part Number: 892783-S-13A1A1C-A6T1U3
Series: S-13A1
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A HSNT-6A
Package: 6-SMD, Flat Lead Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: S-13A1
Categories: Integrated Circuits (ICs)
Case / Package: HSNT-6A
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-13A1A1C-A6T1U3
LDO Voltage Regulators S-13A1A1C-A6T1U3
LDO Voltage Regulators 1A Ultra Low Iq

LDO Voltage Regulators 1A Ultra Low Iq

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-13A1A1C-A6T1U3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-13A1A1C-A6T1U3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-13A1A1C-A6T1U3
IC REG LINEAR 1.25V 1A HSNT-6A

IC REG LINEAR 1.25V 1A HSNT-6A

Supplier's Site
PMIC - Voltage Regulators - Linear - S-13A1A1C-A6T1U3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-13A1A1C-A6T1U3
PMIC - Voltage Regulators - Linear S-13A1A1C-A6T1U3
IC REG LINEAR 1.25V 1A HSNT-6A

IC REG LINEAR 1.25V 1A HSNT-6A

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number S-13A1A1C-A6T1U3-ND 776-S-13A1A1C-A6T1U3 892783-S-13A1A1C-A6T1U3 S-13A1A1C-A6T1U3 S-13A1A1C-A6T1U3 S-13A1A1C-A6T1U3
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.25V 1A 6A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - S-13A1A1C-A6T1U3 LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed
Package Type Other; 6-SMD, Flat Leads Exposed Pad Other; Tape & Reel (TR) Other; HSNT-6A
Special Features Input Overcurrent Protection; Thermal Shutdown Protection Enable
Unlock Full Specs
to access all available technical data