Linear Voltage Regulator IC Positive Fixed 1 Output 300mA HSNT-4-B
Win Source Part Number: 1247034-S-1333C2J-A4
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-1333
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 38 µA
Control Features: Enable
Voltage - Output (Max): 5.5V
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2.85V
Package / Case: 4-SMD, Flat Lead Exposed Pad
Supplier Device Package: HSNT-4-B
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 70dB (1kHz)
Protection Features: Overcurrent, Thermal Shutdown
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-1333
Voltage Dropout (Max): 0.31V @ 100mA
IC REG LIN 2.85V 300MA HSNT4-B Product overview: S-1333C2J-A4T2U3 from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1333C2J-A4T2U3
LDO Voltage Regulators 28uA Iq, 100mA Iout
IC REG LIN 2.85V 300MA HSNT4-B
IC REG LIN 2.85V 300MA HSNT4-B
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | S-1333C2J-A4T2U3-ND | 1247034-S-1333C2J-A4T2U3 | 776-S-1333C2J-A4T2U3 | S-1333C2J-A4T2U3 | S-1333C2J-A4T2U3 | S-1333C2J-A4T2U3 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 2.85V 300MA Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; 4-SMD, Flat Leads Exposed Pad | Other; Tape & Reel (TR) | Other; Tape & Reel (TR) | |||
| Special Features | Thermal Shutdown Protection | Shutdown (Inhibit) Pin; Thermal Shutdown Protection; Enable | Enable |