Linear Voltage Regulator IC Positive Fixed 1 Output 300mA HSNT-4-A
IC REG LINEAR 2.9V 300MA HSNT4-A
LDO Voltage Regulators 28uA Iq, 100mA Iout
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | S-1333C29-A4T1U3-ND | S-1333C29-A4T1U3 | S-1333C29-A4T1U3 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; 4-SMD, Flat Leads Exposed Pad | ||
| Special Features | Thermal Shutdown Protection | Enable |