ABLIC Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-1333C19-A4T1U3

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA HSNT-4-A
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA HSNT-4-A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - S-1333C19-A4T1U3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
S-1333C19-A4T1U3-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-1333C19-A4T1U3-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA HSNT-4-A

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA HSNT-4-A

Buy Now Datasheet
Singapore, Singapore
1.9V 300MA Voltage Regulator IC
776-S-1333C19-A4T1U3
1.9V 300MA Voltage Regulator IC 776-S-1333C19-A4T1U3
IC REG LINEAR 1.9V 300MA HSNT4-A Product overview: S-1333C19-A4T1U3 from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.9V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1333C19-A4T1U3 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.9V 300MA HSNT4-A Product overview: S-1333C19-A4T1U3 from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.9V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1333C19-A4T1U3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1247013-S-1333C19-A4T1U3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1247013-S-1333C19-A4T1U3
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1247013-S-1333C19-A4T1U3
Win Source Part Number: 1247013-S-1333C19-A4 T1U3 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-1333 Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 38 µA Control Features: Enable Voltage - Output (Max): 5.5V Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.9V Package / Case: 4-SMD, Flat Lead Exposed Pad Supplier Device Package: HSNT-4-A Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 70dB (1kHz) Protection Features: Overcurrent, Thermal Shutdown ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1 µA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-1333 Voltage Dropout (Max): 0.43V @ 100mA

Win Source Part Number: 1247013-S-1333C19-A4T1U3
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-1333
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 38 µA
Control Features: Enable
Voltage - Output (Max): 5.5V
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.9V
Package / Case: 4-SMD, Flat Lead Exposed Pad
Supplier Device Package: HSNT-4-A
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 70dB (1kHz)
Protection Features: Overcurrent, Thermal Shutdown
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-1333
Voltage Dropout (Max): 0.43V @ 100mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - S-1333C19-A4T1U3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-1333C19-A4T1U3
PMIC - Voltage Regulators - Linear S-1333C19-A4T1U3
IC REG LINEAR 1.9V 300MA HSNT4-A

IC REG LINEAR 1.9V 300MA HSNT4-A

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-1333C19-A4T1U3
LDO Voltage Regulators S-1333C19-A4T1U3
LDO Voltage Regulators 28uA Iq, 100mA Iout

LDO Voltage Regulators 28uA Iq, 100mA Iout

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number S-1333C19-A4T1U3-ND 776-S-1333C19-A4T1U3 1247013-S-1333C19-A4T1U3 S-1333C19-A4T1U3 S-1333C19-A4T1U3
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.9V 300MA Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; 4-SMD, Flat Leads Exposed Pad Other; Tape & Reel (TR) Other; Tape & Reel (TR)
Special Features Thermal Shutdown Protection Shutdown (Inhibit) Pin; Thermal Shutdown Protection; Enable Enable
Unlock Full Specs
to access all available technical data