Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 062977-S-1323B30NB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.5V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-82AB
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.65V @ 150mA
Operating Supply Current: 90μA
PSRR: 70dB (1kHz)
Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
IC REG LDO 3V 0.15A SC82AB Product overview: S-1323B30NB from SII Semiconductor Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-S-1323B30NB can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 062977-S-1323B30NB | 699-S-1323B30NB |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - S-1323B30NB | 3V 0.15A LDO Voltage Regulator IC |
| Regulator Type | Low Dropout | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed; Fixed | Fixed |
| Package Type | Other; SC-82AB | Other; Reel - TR |
| Life Cycle Stage | Maturity; Active |