ABLIC Inc. Voltage Regulators - Linear S-1315C1C-A6T2U3

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA HSNT-6-B
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA HSNT-6-B
Datasheet
Datasheet Summary
Powered by GS/AI

The S-1315C1C-A6T2U3 is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage ranging from 1.0 V to 4.2 V, selectable in 0.05 V increments. It operates with an input voltage between 1.4 V and 5.5 V and offers an output current capability of up to 200 mA, provided the input voltage exceeds the output voltage by at least 1.0 V. The device features a low dropout voltage of 224 mV at a 3.0 V output and a typical current consumption of 7 OºA during operation, which increases to a maximum of 13 OºA. In power-off mode, the current consumption is significantly reduced to 0.1 OºA. The S-1315C1C-A6T2U3 includes built-in overcurrent protection and an ON/OFF circuit to enhance battery life, with selectable discharge shunt and pull-down functions. It operates effectively across a temperature range of -40°C to +85°C and is compatible with ceramic capacitors for both input and output, eliminating the need for an output capacitor in many applications. This regulator is suitable for use in battery-powered devices, communication devices, mobile phones, and various modules.

Datasheet Summary
Powered by GS/AI

The S-1315C1C-A6T2U3 is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage ranging from 1.0 V to 4.2 V, selectable in 0.05 V increments. It operates with an input voltage between 1.4 V and 5.5 V and offers an output current capability of up to 200 mA, provided the input voltage exceeds the output voltage by at least 1.0 V. The device features a low dropout voltage of 224 mV at a 3.0 V output and a typical current consumption of 7 OºA during operation, which increases to a maximum of 13 OºA. In power-off mode, the current consumption is significantly reduced to 0.1 OºA. The S-1315C1C-A6T2U3 includes built-in overcurrent protection and an ON/OFF circuit to enhance battery life, with selectable discharge shunt and pull-down functions. It operates effectively across a temperature range of -40°C to +85°C and is compatible with ceramic capacitors for both input and output, eliminating the need for an output capacitor in many applications. This regulator is suitable for use in battery-powered devices, communication devices, mobile phones, and various modules.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - S-1315C1C-A6T2U3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
S-1315C1C-A6T2U3
Voltage Regulators - Linear S-1315C1C-A6T2U3
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA HSNT-6-B

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA HSNT-6-B

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number S-1315C1C-A6T2U3
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1219572 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TLVH431NIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8091ART-R2 - 859710-AD8091ART-R2 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details