ABLIC Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear S-1312C11-A4T1U3

Description
Win Source Part Number: 1247854-S-1312C11-A4 T1U3 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-1312 Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 30 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.1V Package / Case: 4-SMD, Flat Lead Exposed Pad Supplier Device Package: HSNT-4-A Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 75dB (1kHz) Protection Features: Overcurrent, Thermal Shutdown ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1 µA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Other Names: S-1312C11-A4T1U3,166 2-2948-6,1662-2948-2 ,1662-2948-1 Base Product Number: S-1312 Voltage Dropout (Max): 0.71V @ 100mA
Request a Quote Datasheet
Description
Win Source Part Number: 1247854-S-1312C11-A4 T1U3 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-1312 Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 30 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.1V Package / Case: 4-SMD, Flat Lead Exposed Pad Supplier Device Package: HSNT-4-A Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 75dB (1kHz) Protection Features: Overcurrent, Thermal Shutdown ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1 µA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Other Names: S-1312C11-A4T1U3,166 2-2948-6,1662-2948-2 ,1662-2948-1 Base Product Number: S-1312 Voltage Dropout (Max): 0.71V @ 100mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1247854-S-1312C11-A4T1U3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1247854-S-1312C11-A4T1U3
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1247854-S-1312C11-A4T1U3
Win Source Part Number: 1247854-S-1312C11-A4 T1U3 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-1312 Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 30 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.1V Package / Case: 4-SMD, Flat Lead Exposed Pad Supplier Device Package: HSNT-4-A Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 75dB (1kHz) Protection Features: Overcurrent, Thermal Shutdown ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1 µA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Other Names: S-1312C11-A4T1U3,166 2-2948-6,1662-2948-2 ,1662-2948-1 Base Product Number: S-1312 Voltage Dropout (Max): 0.71V @ 100mA

Win Source Part Number: 1247854-S-1312C11-A4T1U3
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-1312
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 30 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.1V
Package / Case: 4-SMD, Flat Lead Exposed Pad
Supplier Device Package: HSNT-4-A
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 75dB (1kHz)
Protection Features: Overcurrent, Thermal Shutdown
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Other Names: S-1312C11-A4T1U3,1662-2948-6,1662-2948-2,1662-2948-1
Base Product Number: S-1312
Voltage Dropout (Max): 0.71V @ 100mA

Buy Now Datasheet
Singapore, Singapore
1.1V 0.71V LDO Voltage Regulator IC
776-S-1312C11-A4T1U3
1.1V 0.71V LDO Voltage Regulator IC 776-S-1312C11-A4T1U3
Fixed Positive LDO Regulator, 1.1V, 0.71V Dropout, CMOS, PDSO4, 0.80 X 0.80 MM, HALOGEN FREE AND LEAD FREE, HSNT-4 Product overview: S-1312C11-A4T1U3 from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.1V, 0.71V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.1V, 0.71V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1312C11-A4T1U3 can be used for catalog matching and distributor lookup.

Fixed Positive LDO Regulator, 1.1V, 0.71V Dropout, CMOS, PDSO4, 0.80 X 0.80 MM, HALOGEN FREE AND LEAD FREE, HSNT-4 Product overview: S-1312C11-A4T1U3 from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.1V, 0.71V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.1V, 0.71V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1312C11-A4T1U3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1662-2948-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1662-2948-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1662-2948-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA HSNT-4-A

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA HSNT-4-A

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-1312C11-A4T1U3
LDO Voltage Regulators S-1312C11-A4T1U3
LDO Voltage Regulators 150MA VOLT REG ULTRA LOW IQ

LDO Voltage Regulators 150MA VOLT REG ULTRA LOW IQ

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-1312C11-A4T1U3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-1312C11-A4T1U3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-1312C11-A4T1U3
IC REG LINEAR 1.1V 150MA HSNT4-A

IC REG LINEAR 1.1V 150MA HSNT4-A

Supplier's Site
PMIC - Voltage Regulators - Linear - S-1312C11-A4T1U3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-1312C11-A4T1U3
PMIC - Voltage Regulators - Linear S-1312C11-A4T1U3
IC REG LINEAR 1.1V 150MA HSNT4-A

IC REG LINEAR 1.1V 150MA HSNT4-A

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1247854-S-1312C11-A4T1U3 776-S-1312C11-A4T1U3 1662-2948-2-ND S-1312C11-A4T1U3 S-1312C11-A4T1U3 S-1312C11-A4T1U3
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1.1V 0.71V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type Other; Tape & Reel Other; 4-SMD, Flat Leads Exposed Pad
Special Features Shutdown (Inhibit) Pin; Thermal Shutdown Protection; Enable Thermal Shutdown Protection Enable
Unlock Full Specs
to access all available technical data