ABLIC Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-1206B15-M3T1G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - S-1206B15-M3T1G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
S-1206B15-M3T1G-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-1206B15-M3T1G-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-3

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - S-1206B15-M3T1G - 211057-S-1206B15-M3T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - S-1206B15-M3T1G
211057-S-1206B15-M3T1G
PMIC - PMIC - Voltage Regulators - Linear - S-1206B15-M3T1G 211057-S-1206B15-M3T1G
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 211057-S-1206B15-M3T 1G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.35V @ 100mA Number of Regulators: 1 Output Current: 250mA Output Voltage: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 211057-S-1206B15-M3T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.35V @ 100mA
Number of Regulators: 1
Output Current: 250mA
Output Voltage: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.5V 0.53V SOT-23 LDO Voltage Regulator IC
776-S-1206B15-M3T1G
1.5V 0.53V SOT-23 LDO Voltage Regulator IC 776-S-1206B15-M3T1G
Fixed Positive LDO Regulator, 1.5V, 0.53V Dropout, CMOS, PDSO3, SOT-23, 3 PIN Product overview: S-1206B15-M3T1G from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 0.53V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 0.53V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1206B15-M3T1G can be used for catalog matching and distributor lookup.

Fixed Positive LDO Regulator, 1.5V, 0.53V Dropout, CMOS, PDSO3, SOT-23, 3 PIN Product overview: S-1206B15-M3T1G from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 0.53V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 0.53V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1206B15-M3T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - S-1206B15-M3T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-1206B15-M3T1G
PMIC - Voltage Regulators - Linear S-1206B15-M3T1G
IC REG LINEAR 1.5V 250MA SOT23-3

IC REG LINEAR 1.5V 250MA SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-1206B15-M3T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-1206B15-M3T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-1206B15-M3T1G
IC REG LINEAR 1.5V 250MA SOT23-3

IC REG LINEAR 1.5V 250MA SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number S-1206B15-M3T1G-ND 211057-S-1206B15-M3T1G 776-S-1206B15-M3T1G S-1206B15-M3T1G S-1206B15-M3T1G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - S-1206B15-M3T1G 1.5V 0.53V SOT-23 LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 SOT23
Special Features Input Overcurrent Protection
Unlock Full Specs
to access all available technical data