IC REG LINEAR 5V 150MA SNT6A Product overview: S-1200B50-I6T2G from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1200B50-I6T2G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SNT-6A
Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 062958-S-1200B50-I6T
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.13V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 800mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SNT-6A (H)
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.19V @ 100mA
Operating Supply Current: 40μA
PSRR: 65dB (1kHz)
Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC REG LINEAR 5V 150MA SNT6A
IC REG LINEAR 5V 150MA SNT6A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-S-1200B50-I6T2G | S-1200B50-I6T2G-ND | 062958-S-1200B50-I6T2G | S-1200B50-I6T2G | S-1200B50-I6T2G |
| Product Name | 5V 150MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - S-1200B50-I6T2G | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; Tape & Reel (TR) | Other; 6-SMD, Flat Leads | Other; SNT-6A (H) | ||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | |
| IOUT | 0.1500 amps | 0.1500 amps | 0.8000 amps | 0.1500 amps | 0.1500 amps |
| VIN | 10 volts | 10 volts | 10 volts |