ABLIC Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear S-1200B29-I6T2G

Description
Win Source Part Number: 1247974-S-1200B29-I6 T2G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-1200 Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 40 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 2.9V Package / Case: 6-SMD, Flat Leads Supplier Device Package: SNT-6A Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 70dB (1kHz) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Product Status: Obsolete Voltage Dropout (Max): 0.23V @ 100mA
Request a Quote Datasheet
Description
Win Source Part Number: 1247974-S-1200B29-I6 T2G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-1200 Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 40 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 2.9V Package / Case: 6-SMD, Flat Leads Supplier Device Package: SNT-6A Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 70dB (1kHz) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Product Status: Obsolete Voltage Dropout (Max): 0.23V @ 100mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1247974-S-1200B29-I6T2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1247974-S-1200B29-I6T2G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1247974-S-1200B29-I6T2G
Win Source Part Number: 1247974-S-1200B29-I6 T2G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-1200 Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 40 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 2.9V Package / Case: 6-SMD, Flat Leads Supplier Device Package: SNT-6A Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 70dB (1kHz) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Product Status: Obsolete Voltage Dropout (Max): 0.23V @ 100mA

Win Source Part Number: 1247974-S-1200B29-I6T2G
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-1200
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 40 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 2.9V
Package / Case: 6-SMD, Flat Leads
Supplier Device Package: SNT-6A
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 70dB (1kHz)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Product Status: Obsolete
Voltage Dropout (Max): 0.23V @ 100mA

Buy Now Datasheet
Singapore, Singapore
2.9V 150MA Voltage Regulator IC
776-S-1200B29-I6T2G
2.9V 150MA Voltage Regulator IC 776-S-1200B29-I6T2G
IC REG LINEAR 2.9V 150MA SNT6A Product overview: S-1200B29-I6T2G from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.9V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1200B29-I6T2G can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.9V 150MA SNT6A Product overview: S-1200B29-I6T2G from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.9V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1200B29-I6T2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - S-1200B29-I6T2G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
S-1200B29-I6T2G-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-1200B29-I6T2G-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SNT-6A

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SNT-6A

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - S-1200B29-I6T2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-1200B29-I6T2G
PMIC - Voltage Regulators - Linear S-1200B29-I6T2G
IC REG LINEAR 2.9V 150MA SNT6A

IC REG LINEAR 2.9V 150MA SNT6A

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-1200B29-I6T2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-1200B29-I6T2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-1200B29-I6T2G
IC REG LINEAR 2.9V 150MA SNT6A

IC REG LINEAR 2.9V 150MA SNT6A

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1247974-S-1200B29-I6T2G 776-S-1200B29-I6T2G S-1200B29-I6T2G-ND S-1200B29-I6T2G S-1200B29-I6T2G
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 2.9V 150MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; Tape & Reel (TR) Other; 6-SMD, Flat Leads
Special Features Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data