The S-1200B24-I6T2G is a linear voltage regulator from Quarktwin Technology Ltd. designed for high efficiency and low dropout applications. It offers an output voltage range of 1.5 V to 5.5 V, selectable in 0.1 V increments, with an input voltage range of 2.0 V to 10.0 V. The device features a typical dropout voltage of 140 mV at 3.0 V output and a maximum output current of 150 mA, provided the input voltage exceeds the output voltage by at least 1.0 V. This regulator operates with a low current consumption of 18 µA during operation and only 0.01 µA during power-off, contributing to extended battery life in portable applications. It includes built-in overcurrent protection and an ON/OFF control circuit. The S-1200B24-I6T2G is compatible with small ceramic capacitors of 0.1 µF or more, making it suitable for high-density mounting in compact designs. The operating temperature range is from -40°C to +85°C, and the product is lead-free and halogen-free, aligning with modern environmental standards.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SNT-6A
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | S-1200B24-I6T2G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |