ABLIC Inc. 3.5V 1A LDO Voltage Regulator IC S-1172B35-E6T1G

Description
IC REG LINEAR 3.5V 1A 6HSOP / Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP Product overview: S-1172B35-E6T1G from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-S-1172B35-E6T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3.5V 1A 6HSOP / Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP Product overview: S-1172B35-E6T1G from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-S-1172B35-E6T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.5V 1A LDO Voltage Regulator IC
699-S-1172B35-E6T1G
3.5V 1A LDO Voltage Regulator IC 699-S-1172B35-E6T1G
IC REG LINEAR 3.5V 1A 6HSOP / Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP Product overview: S-1172B35-E6T1G from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-S-1172B35-E6T1G can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.5V 1A 6HSOP / Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP Product overview: S-1172B35-E6T1G from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-S-1172B35-E6T1G can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1248159-S-1172B35-E6T1G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1248159-S-1172B35-E6T1G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1248159-S-1172B35-E6T1G
Win Source Part Number: 1248159-S-1172B35-E6 T1G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-1172 Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Current - Output: 1A Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 90 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 3.5V Package / Case: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins Supplier Device Package: 6-HSOP Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 60dB (1kHz) Protection Features: Over Current, Thermal Shutdown ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1 µA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-1172 Product Status: Not For New Designs Voltage Dropout (Max): 0.1V @ 300mA

Win Source Part Number: 1248159-S-1172B35-E6T1G
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-1172
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 90 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3.5V
Package / Case: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins
Supplier Device Package: 6-HSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 60dB (1kHz)
Protection Features: Over Current, Thermal Shutdown
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-1172
Product Status: Not For New Designs
Voltage Dropout (Max): 0.1V @ 300mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - S-1172B35-E6T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-1172B35-E6T1G
PMIC - Voltage Regulators - Linear S-1172B35-E6T1G
IC REG LINEAR 3.5V 1A 6HSOP

IC REG LINEAR 3.5V 1A 6HSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-S-1172B35-E6T1G 1248159-S-1172B35-E6T1G S-1172B35-E6T1G
Product Name 3.5V 1A LDO Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) SOIC; Other; Tape & Reel (TR)
Output Voltage 3.5 volts
IOUT 1 amps 1 amps
VIN 5.5 volts
Unlock Full Specs
to access all available technical data