ABLIC Inc. 3.4V 1A Voltage Regulator IC S-1172B34-E6T1G

Description
IC REG LINEAR 3.4V 1A 6HSOP Product overview: S-1172B34-E6T1G from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.4V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.4V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1172B34-E6T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3.4V 1A 6HSOP Product overview: S-1172B34-E6T1G from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.4V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.4V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1172B34-E6T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.4V 1A Voltage Regulator IC
776-S-1172B34-E6T1G
3.4V 1A Voltage Regulator IC 776-S-1172B34-E6T1G
IC REG LINEAR 3.4V 1A 6HSOP Product overview: S-1172B34-E6T1G from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.4V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.4V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1172B34-E6T1G can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.4V 1A 6HSOP Product overview: S-1172B34-E6T1G from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.4V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.4V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1172B34-E6T1G can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - S-1172B34-E6T1G - 211050-S-1172B34-E6T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - S-1172B34-E6T1G
211050-S-1172B34-E6T1G
PMIC - PMIC - Voltage Regulators - Linear - S-1172B34-E6T1G 211050-S-1172B34-E6T1G
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 211050-S-1172B34-E6T 1G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.07V @ 300mA Number of Regulators: 1 Output Current: 1A Output Voltage: 3.4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-HSOP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 211050-S-1172B34-E6T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.07V @ 300mA
Number of Regulators: 1
Output Current: 1A
Output Voltage: 3.4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-HSOP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-1172B34-E6T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-1172B34-E6T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-1172B34-E6T1G
IC REG LINEAR 3.4V 1A 6HSOP

IC REG LINEAR 3.4V 1A 6HSOP

Supplier's Site
PMIC - Voltage Regulators - Linear - S-1172B34-E6T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-1172B34-E6T1G
PMIC - Voltage Regulators - Linear S-1172B34-E6T1G
IC REG LINEAR 3.4V 1A 6HSOP

IC REG LINEAR 3.4V 1A 6HSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-S-1172B34-E6T1G 211050-S-1172B34-E6T1G S-1172B34-E6T1G S-1172B34-E6T1G
Product Name 3.4V 1A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - S-1172B34-E6T1G Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed
Package Type Other; Tape & Reel (TR) Other; 6-HSOP
Output Voltage 3.4 volts 3.4 volts 3.4 volts
IOUT 1 amps 1 amps 1 amps 1 amps
VIN 5.5 volts
Unlock Full Specs
to access all available technical data