ABLIC Inc. 3.3V 1A SOT-89 LDO Voltage Regulator IC S-1172B33-U5T1GF

Description
LDO Regulator Pos 3.3V 1A 6-Pin(5+Tab) SOT-89 T/R Product overview: S-1172B33-U5T1GF from SII Semiconductor Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1A, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, SOT-89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-S-1172B33-U5T1GF can be used for catalog matching and distributor lookup.
Request a Quote
Description
LDO Regulator Pos 3.3V 1A 6-Pin(5+Tab) SOT-89 T/R Product overview: S-1172B33-U5T1GF from SII Semiconductor Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1A, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, SOT-89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-S-1172B33-U5T1GF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 1A SOT-89 LDO Voltage Regulator IC
699-S-1172B33-U5T1GF
3.3V 1A SOT-89 LDO Voltage Regulator IC 699-S-1172B33-U5T1GF
LDO Regulator Pos 3.3V 1A 6-Pin(5+Tab) SOT-89 T/R Product overview: S-1172B33-U5T1GF from SII Semiconductor Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1A, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, SOT-89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-S-1172B33-U5T1GF can be used for catalog matching and distributor lookup.

LDO Regulator Pos 3.3V 1A 6-Pin(5+Tab) SOT-89 T/R Product overview: S-1172B33-U5T1GF from SII Semiconductor Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1A, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, SOT-89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-S-1172B33-U5T1GF can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 185314-S-1172B33-U5T1GF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
185314-S-1172B33-U5T1GF
Integrated Circuits(ICs) 185314-S-1172B33-U5T1GF
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 185314-S-1172B33-U5T 1GF Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: S-1172B33-U5T1GF Alternative Parts (Cross-Reference): R1172S331D-E2-FE; RP131J331B-T1-FE; R1170S331B-E2-FE; IRU1010-33CD; ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 185314-S-1172B33-U5T1GF
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: S-1172B33-U5T1GF
Alternative Parts (Cross-Reference): R1172S331D-E2-FE; RP131J331B-T1-FE; R1170S331B-E2-FE; IRU1010-33CD;
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 699-S-1172B33-U5T1GF 185314-S-1172B33-U5T1GF
Product Name 3.3V 1A SOT-89 LDO Voltage Regulator IC Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data