Fixed Positive LDO Regulator, 3.3V, 0.1V Dropout, CMOS, PDSO6, LEAD FREE, HSOP-6 Product overview: S-1172B33-E6T1G from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.1V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1172B33-E6T1G can be used for catalog matching and distributor lookup.
Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 211047-S-1172B33-E6T
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.07V @ 300mA
Number of Regulators: 1
Output Current: 1A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-HSOP
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC REG LINEAR 3.3V 1A 6HSOP
IC REG LINEAR 3.3V 1A 6HSOP
IC REG LINEAR 3.3V 1A 6HSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-S-1172B33-E6T1G | 211047-S-1172B33-E6T1G | S-1172B33-E6T1G | S-1172B33-E6T1G | S-1172B33-E6T1G |
| Product Name | 3.3V 0.1V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - S-1172B33-E6T1G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Dropout Voltage | 1.00E-4 volts | 0.0700 volts | 0.1000 volts | ||
| Output Polarity | Positive | Positive | |||
| Package Type | Other; 6-HSOP | SOIC; Other; 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins | |||
| Life Cycle Stage | Maturity; Active | ||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts |