IC REG LINEAR 1.3V 1A 6HSOP Product overview: S-1172B13-E6T1G from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.3V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1172B13-E6T1G can be used for catalog matching and distributor lookup.
Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 1093310-S-1172B13-E6
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-HSOP
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IC REG LINEAR 1.3V 1A 6HSOP
IC REG LINEAR 1.3V 1A 6HSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-S-1172B13-E6T1G | 1093310-S-1172B13-E6T1G | S-1172B13-E6T1G | S-1172B13-E6T1G |
| Product Name | 1.3V 1A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - S-1172B13-E6T1G | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; 6-HSOP | ||
| Output Voltage | 1.3 volts | 1.3 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps |
| VIN | 5.5 volts |