ABLIC Inc. PMIC - PMIC - Voltage Regulators - Linear - S-1172B10-E6T1G S-1172B10-E6T1G

Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 211037-S-1172B10-E6T 1G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.54V @ 300mA Number of Regulators: 1 Output Current: 1A Output Voltage: 1V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-HSOP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 211037-S-1172B10-E6T 1G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.54V @ 300mA Number of Regulators: 1 Output Current: 1A Output Voltage: 1V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-HSOP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - S-1172B10-E6T1G - 211037-S-1172B10-E6T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - S-1172B10-E6T1G
211037-S-1172B10-E6T1G
PMIC - PMIC - Voltage Regulators - Linear - S-1172B10-E6T1G 211037-S-1172B10-E6T1G
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 211037-S-1172B10-E6T 1G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.54V @ 300mA Number of Regulators: 1 Output Current: 1A Output Voltage: 1V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-HSOP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 211037-S-1172B10-E6T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.54V @ 300mA
Number of Regulators: 1
Output Current: 1A
Output Voltage: 1V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-HSOP
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - S-1172B10-E6T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-1172B10-E6T1G
PMIC - Voltage Regulators - Linear S-1172B10-E6T1G
IC REG LINEAR 1V 1A 6HSOP

IC REG LINEAR 1V 1A 6HSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 211037-S-1172B10-E6T1G S-1172B10-E6T1G
Product Name PMIC - PMIC - Voltage Regulators - Linear - S-1172B10-E6T1G PMIC - Voltage Regulators - Linear
Output Polarity Positive
Package Type Other; 6-HSOP
Life Cycle Stage Maturity; Active
Output Voltage 1 volts
Unlock Full Specs
to access all available technical data