ABLIC Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-1170B52PD-OULTFG

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 6-HSON (A) (2.9x2.8)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 6-HSON (A) (2.9x2.8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - S-1170B52PD-OULTFG-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
S-1170B52PD-OULTFG-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-1170B52PD-OULTFG-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 6-HSON (A) (2.9x2.8)

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 6-HSON (A) (2.9x2.8)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1248251-S-1170B52PD-OULTFG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1248251-S-1170B52PD-OULTFG
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1248251-S-1170B52PD-OULTFG
Win Source Part Number: 1248251-S-1170B52PD- OULTFG Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-1170 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 800mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 160 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 6.5V Voltage - Output (Min/Fixed): 5.2V Package / Case: 6-SMD, Flat Lead Exposed Pad Supplier Device Package: 6-HSON (A) (2.9x2.8) Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 65dB (1kHz) Protection Features: Over Current, Thermal Shutdown ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Product Status: Obsolete Voltage Dropout (Max): 0.18V @ 300mA

Win Source Part Number: 1248251-S-1170B52PD-OULTFG
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-1170
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 800mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 160 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6.5V
Voltage - Output (Min/Fixed): 5.2V
Package / Case: 6-SMD, Flat Lead Exposed Pad
Supplier Device Package: 6-HSON (A) (2.9x2.8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 65dB (1kHz)
Protection Features: Over Current, Thermal Shutdown
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Product Status: Obsolete
Voltage Dropout (Max): 0.18V @ 300mA

Buy Now Datasheet
Singapore, Singapore
5.2V 800MA Voltage Regulator IC
776-S-1170B52PD-OULTFG
5.2V 800MA Voltage Regulator IC 776-S-1170B52PD-OULTFG
IC REG LINEAR 5.2V 800MA 6HSON Product overview: S-1170B52PD-OULTFG from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.2V, 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.2V, 800MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1170B52PD-OULT FG can be used for catalog matching and distributor lookup.

IC REG LINEAR 5.2V 800MA 6HSON Product overview: S-1170B52PD-OULTFG from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.2V, 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.2V, 800MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1170B52PD-OULTFG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-1170B52PD-OULTFG
PMIC - Voltage Regulators - Linear S-1170B52PD-OULTFG
IC REG LINEAR 5.2V 800MA 6HSON

IC REG LINEAR 5.2V 800MA 6HSON

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number S-1170B52PD-OULTFG-ND 1248251-S-1170B52PD-OULTFG 776-S-1170B52PD-OULTFG S-1170B52PD-OULTFG
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 5.2V 800MA Voltage Regulator IC PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; 6-SMD, Flat Leads Exposed Pad Other; Tape & Reel (TR) Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection; Thermal Shutdown Protection Shutdown (Inhibit) Pin; Input Overcurrent Protection; Thermal Shutdown Protection; Enable Enable
Unlock Full Specs
to access all available technical data