The S-1167B46-I6T2U is a linear voltage regulator from Quarktwin Technology Ltd. designed for applications requiring a stable output voltage with low power consumption. It offers an output voltage range of 1.5 V to 5.5 V, selectable in 0.1 V increments, and operates with an input voltage range of 2.0 V to 6.5 V. The device features an output current capability of up to 150 mA, with a typical dropout voltage of 150 mV at 3.0 V output and 100 mA load. This regulator is characterized by ultra-low current consumption, with typical operational current at 9 µA and a maximum of 16 µA, as well as a power-off current of only 0.1 µA. It provides high ripple rejection of 70 dB at 1.0 kHz, ensuring stable performance in noisy environments. The S-1167B46-I6T2U includes built-in overcurrent protection and an ON/OFF control circuit, which contributes to extended battery life in portable applications. The device is suitable for a variety of applications, including constant-voltage power supplies for battery-powered devices, cellular phones, and portable equipment. It is available in a compact SNT-6A(H) package and is compliant with lead-free and halogen-free standards. The operating temperature range is from -40°C to +85°C, making it versatile for different environmental conditions.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SNT-6A
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | S-1167B46-I6T2U |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |