Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 211026-S-1155B28-U5T
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.07V @ 200mA
Number of Regulators: 1
Output Current: 500mA
Output Voltage: 2.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-89-5
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC REG LINEAR 2.8V 500MA SOT89-5
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 211026-S-1155B28-U5T1G | S-1155B28-U5T1G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - S-1155B28-U5T1G | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | |
| Package Type | SOT89; Other; SOT-89-5 | |
| Life Cycle Stage | Maturity; Active | |
| Output Voltage | 2.8 volts |