IC REG LINEAR 2.5V 500MA SOT89-5 / HIGH RIPPLE-REJECTION LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR Product overview: S-1155B25-U5T1G from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 500MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 500MA, SOT89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-S-1155B25-U5T1G can be used for catalog matching and distributor lookup.
Manufacturer: ABLIC U.S.A. Inc.
Win Source Part Number: 808947-S-1155B25-U5T
Packaging: Reel
Mounting Style: SMD
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 2.5V
Supplier Device Package: SOT-89-5
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 5.5V
PSRR: 65dB (1kHz)
Protection Features: Overcurrent, Thermal Shutdown
Manufacturer Package: SOT-89-5/6
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.15V at 200mA
Current - Quiescent (Iq): 1μA
Current - Supply (Maximum): 90μA
IC REG LINEAR 2.5V 500MA SOT89-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-S-1155B25-U5T1G | 808947-S-1155B25-U5T1G | S-1155B25-U5T1G |
| Product Name | 2.5V 500MA SOT89 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - S-1155B25-U5T1G | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; Reel | SOT89; Other; SOT-89-5/6 | |
| Output Voltage | 2.5 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | |
| VIN | 5.5 volts | 5.5 volts |