ABLIC Inc. PMIC - PMIC - Voltage Regulators - Linear - S-1155B13-U5T1G S-1155B13-U5T1G

Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 1093276-S-1155B13-U5 T1G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Current: 500mA Family Name: S-1155 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-89-5 Alternative Parts (Cross-Reference): XC6223F131PR-G; XC6223E131PR-G; XC6223C131PR-G; XC6223D131PR-G; Introduction Date: September 20, 2007 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 1093276-S-1155B13-U5 T1G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Current: 500mA Family Name: S-1155 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-89-5 Alternative Parts (Cross-Reference): XC6223F131PR-G; XC6223E131PR-G; XC6223C131PR-G; XC6223D131PR-G; Introduction Date: September 20, 2007 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - S-1155B13-U5T1G - 1093276-S-1155B13-U5T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - S-1155B13-U5T1G
1093276-S-1155B13-U5T1G
PMIC - PMIC - Voltage Regulators - Linear - S-1155B13-U5T1G 1093276-S-1155B13-U5T1G
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 1093276-S-1155B13-U5 T1G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Current: 500mA Family Name: S-1155 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-89-5 Alternative Parts (Cross-Reference): XC6223F131PR-G; XC6223E131PR-G; XC6223C131PR-G; XC6223D131PR-G; Introduction Date: September 20, 2007 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 1093276-S-1155B13-U5T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Current: 500mA
Family Name: S-1155
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-89-5
Alternative Parts (Cross-Reference): XC6223F131PR-G; XC6223E131PR-G; XC6223C131PR-G; XC6223D131PR-G;
Introduction Date: September 20, 2007
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - S-1155B13-U5T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-1155B13-U5T1G
PMIC - Voltage Regulators - Linear S-1155B13-U5T1G
IC REG LINEAR 1.3V 500MA SOT89-5

IC REG LINEAR 1.3V 500MA SOT89-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1093276-S-1155B13-U5T1G S-1155B13-U5T1G
Product Name PMIC - PMIC - Voltage Regulators - Linear - S-1155B13-U5T1G PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout
Package Type SOT89; Other; SOT-89-5
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5947KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 1220380 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
PMIC - Voltage Regulators - Linear Regulator Controllers - ADP3310AR-3 - Lingto Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Active
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24179YBGR - ODG (Origin Data Global)
Specs
Package Type Other; 56-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details