ABLIC Inc. 2V 300MA LDO Voltage Regulator IC S-1137D20-I6T2U

Description
IC REG LINEAR 2V 300MA SNT6A / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SNT-6A Product overview: S-1137D20-I6T2U from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 300MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-S-1137D20-I6T2U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 2V 300MA SNT6A / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SNT-6A Product overview: S-1137D20-I6T2U from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 300MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-S-1137D20-I6T2U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2V 300MA LDO Voltage Regulator IC
699-S-1137D20-I6T2U
2V 300MA LDO Voltage Regulator IC 699-S-1137D20-I6T2U
IC REG LINEAR 2V 300MA SNT6A / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SNT-6A Product overview: S-1137D20-I6T2U from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 300MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-S-1137D20-I6T2U can be used for catalog matching and distributor lookup.

IC REG LINEAR 2V 300MA SNT6A / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SNT-6A Product overview: S-1137D20-I6T2U from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 300MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-S-1137D20-I6T2U can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1248748-S-1137D20-I6T2U - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1248748-S-1137D20-I6T2U
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1248748-S-1137D20-I6T2U
Win Source Part Number: 1248748-S-1137D20-I6 T2U Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-1137 Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 65 µA Control Features: Enable, Soft Start Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 2V Package / Case: 6-SMD, Flat Leads Supplier Device Package: SNT-6A Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 70dB (1kHz) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1 µA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-1137 Voltage Dropout (Max): 0.38V @ 300mA

Win Source Part Number: 1248748-S-1137D20-I6T2U
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-1137
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 65 µA
Control Features: Enable, Soft Start
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2V
Package / Case: 6-SMD, Flat Leads
Supplier Device Package: SNT-6A
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 70dB (1kHz)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-1137
Voltage Dropout (Max): 0.38V @ 300mA

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-1137D20-I6T2U
LDO Voltage Regulators S-1137D20-I6T2U
LDO Voltage Regulators LINEAR LDO REG HI 60UA IQ 300MA IOUT

LDO Voltage Regulators LINEAR LDO REG HI 60UA IQ 300MA IOUT

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - S-1137D20-I6T2U - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-1137D20-I6T2U
PMIC - Voltage Regulators - Linear S-1137D20-I6T2U
IC REG LINEAR 2V 300MA SNT6A

IC REG LINEAR 2V 300MA SNT6A

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-S-1137D20-I6T2U 1248748-S-1137D20-I6T2U S-1137D20-I6T2U S-1137D20-I6T2U
Product Name 2V 300MA LDO Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; Tape & Reel (TR)
Output Voltage 2 volts
IOUT 0.3000 amps 0.3000 amps
VIN 5.5 volts
Unlock Full Specs
to access all available technical data