ABLIC Inc. PMIC - PMIC - Voltage Regulators - Linear - S-1137A33-I6T2U S-1137A33-I6T2U

Description
Manufacturer: ABLIC U.S.A. Inc. Win Source Part Number: 892733-S-1137A33-I6T 2U Series: S-1137 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SNT-6A Package: 6-SMD, Flat Leads Package: Reel - TR Mounting: Surface Mount Family Name: S-1137 Categories: Integrated Circuits (ICs) Case / Package: SNT-6A ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks HTSUS: 8542.39.0001 Other Part Number: S-1137A33-I6T2U-ND, 1662-1330-1, 1662-1330-2, 1662-1330-6
Request a Quote Datasheet
Description
Manufacturer: ABLIC U.S.A. Inc. Win Source Part Number: 892733-S-1137A33-I6T 2U Series: S-1137 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SNT-6A Package: 6-SMD, Flat Leads Package: Reel - TR Mounting: Surface Mount Family Name: S-1137 Categories: Integrated Circuits (ICs) Case / Package: SNT-6A ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks HTSUS: 8542.39.0001 Other Part Number: S-1137A33-I6T2U-ND, 1662-1330-1, 1662-1330-2, 1662-1330-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - S-1137A33-I6T2U - 892733-S-1137A33-I6T2U - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - S-1137A33-I6T2U
892733-S-1137A33-I6T2U
PMIC - PMIC - Voltage Regulators - Linear - S-1137A33-I6T2U 892733-S-1137A33-I6T2U
Manufacturer: ABLIC U.S.A. Inc. Win Source Part Number: 892733-S-1137A33-I6T 2U Series: S-1137 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SNT-6A Package: 6-SMD, Flat Leads Package: Reel - TR Mounting: Surface Mount Family Name: S-1137 Categories: Integrated Circuits (ICs) Case / Package: SNT-6A ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks HTSUS: 8542.39.0001 Other Part Number: S-1137A33-I6T2U-ND, 1662-1330-1, 1662-1330-2, 1662-1330-6

Manufacturer: ABLIC U.S.A. Inc.
Win Source Part Number: 892733-S-1137A33-I6T2U
Series: S-1137
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SNT-6A
Package: 6-SMD, Flat Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: S-1137
Categories: Integrated Circuits (ICs)
Case / Package: SNT-6A
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8542.39.0001
Other Part Number: S-1137A33-I6T2U-ND, 1662-1330-1, 1662-1330-2, 1662-1330-6

Buy Now Datasheet
Singapore, Singapore
3.3V 0.31V LDO Voltage Regulator IC
776-S-1137A33-I6T2U
3.3V 0.31V LDO Voltage Regulator IC 776-S-1137A33-I6T2U
Fixed Positive LDO Regulator, 3.3V, 0.31V Dropout, CMOS, PDSO6, HALOGEN AND LEAD FREE, SNT-6 Product overview: S-1137A33-I6T2U from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.31V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.31V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1137A33-I6T2U can be used for catalog matching and distributor lookup.

Fixed Positive LDO Regulator, 3.3V, 0.31V Dropout, CMOS, PDSO6, HALOGEN AND LEAD FREE, SNT-6 Product overview: S-1137A33-I6T2U from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.31V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.31V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1137A33-I6T2U can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-1137A33-I6T2U
LDO Voltage Regulators S-1137A33-I6T2U
LDO Voltage Regulators LINEAR LDO REG HI 60UA IQ 300MA IOUT

LDO Voltage Regulators LINEAR LDO REG HI 60UA IQ 300MA IOUT

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - S-1137A33-I6T2U - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-1137A33-I6T2U
PMIC - Voltage Regulators - Linear S-1137A33-I6T2U
IC REG LINEAR 3.3V 300MA SNT6A

IC REG LINEAR 3.3V 300MA SNT6A

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-1137A33-I6T2U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-1137A33-I6T2U
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-1137A33-I6T2U
IC REG LINEAR 3.3V 300MA SNT6A

IC REG LINEAR 3.3V 300MA SNT6A

Supplier's Site
IC REG LINEAR 3.3V 300MA SNT6A - 724-S-1137A33-I6T2U - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 3.3V 300MA SNT6A
724-S-1137A33-I6T2U
IC REG LINEAR 3.3V 300MA SNT6A 724-S-1137A33-I6T2U
IC REG LINEAR 3.3V 300MA SNT6A

IC REG LINEAR 3.3V 300MA SNT6A

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 892733-S-1137A33-I6T2U 776-S-1137A33-I6T2U S-1137A33-I6T2U S-1137A33-I6T2U S-1137A33-I6T2U 724-S-1137A33-I6T2U
Product Name PMIC - PMIC - Voltage Regulators - Linear - S-1137A33-I6T2U 3.3V 0.31V LDO Voltage Regulator IC LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LINEAR 3.3V 300MA SNT6A
Output Polarity Positive
Package Type Other; SNT-6A Other; 6-SMD, Flat Leads
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Dropout Voltage 3.10E-4 volts 0.3100 volts
Special Features Enable, Soft Start
Unlock Full Specs
to access all available technical data