Win Source Part Number: 1248640-S-1137A22-I6
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-1137
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 65 µA
Control Features: Enable, Soft Start
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2.2V
Package / Case: 6-SMD, Flat Leads
Supplier Device Package: SNT-6A
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 70dB (1kHz)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-1137
Voltage Dropout (Max): 0.38V @ 300mA
IC REG LINEAR 2.2V 300MA SNT6A / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SNT-6A Product overview: S-1137A22-I6T2U from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.2V, 300MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-S-1137A22-I6T2U can be used for catalog matching and distributor lookup.
LDO Voltage Regulators LINEAR LDO REG HI 60UA IQ 300MA IOUT
IC REG LINEAR 2.2V 300MA SNT6A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1248640-S-1137A22-I6T2U | 699-S-1137A22-I6T2U | S-1137A22-I6T2U | S-1137A22-I6T2U |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 2.2V 300MA LDO Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | ||
| Package Type | Other; Tape & Reel (TR) | Other; Tape & Reel (TR) | ||
| Special Features | Input Overcurrent Protection; Enable, Soft Start | Enable, Soft Start |