ABLIC Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear S-1137A18-U5T1U

Description
Win Source Part Number: 1248633-S-1137A18-U5 T1U Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-1137 Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 65 µA Control Features: Enable, Soft Start Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.8V Package / Case: SOT-89-5/6 Supplier Device Package: SOT-89-5 Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 70dB (1kHz) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1 µA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-1137 Voltage Dropout (Max): 0.42V @ 300mA
Request a Quote Datasheet
Description
Win Source Part Number: 1248633-S-1137A18-U5 T1U Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-1137 Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 65 µA Control Features: Enable, Soft Start Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.8V Package / Case: SOT-89-5/6 Supplier Device Package: SOT-89-5 Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 70dB (1kHz) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1 µA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-1137 Voltage Dropout (Max): 0.42V @ 300mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1248633-S-1137A18-U5T1U - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1248633-S-1137A18-U5T1U
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1248633-S-1137A18-U5T1U
Win Source Part Number: 1248633-S-1137A18-U5 T1U Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-1137 Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 65 µA Control Features: Enable, Soft Start Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.8V Package / Case: SOT-89-5/6 Supplier Device Package: SOT-89-5 Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 70dB (1kHz) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1 µA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-1137 Voltage Dropout (Max): 0.42V @ 300mA

Win Source Part Number: 1248633-S-1137A18-U5T1U
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-1137
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 65 µA
Control Features: Enable, Soft Start
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.8V
Package / Case: SOT-89-5/6
Supplier Device Package: SOT-89-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 70dB (1kHz)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-1137
Voltage Dropout (Max): 0.42V @ 300mA

Buy Now Datasheet
Singapore, Singapore
1.8V 300MA SOT89 LDO Voltage Regulator IC
699-S-1137A18-U5T1U
1.8V 300MA SOT89 LDO Voltage Regulator IC 699-S-1137A18-U5T1U
IC REG LINEAR 1.8V 300MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5 Product overview: S-1137A18-U5T1U from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 300MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 300MA, SOT89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-S-1137A18-U5T1U can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V 300MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5 Product overview: S-1137A18-U5T1U from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 300MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 300MA, SOT89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-S-1137A18-U5T1U can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Regulators - Linear - S-1137A18-U5T1U - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-1137A18-U5T1U
PMIC - Voltage Regulators - Linear S-1137A18-U5T1U
IC REG LINEAR 1.8V 300MA SOT89-5

IC REG LINEAR 1.8V 300MA SOT89-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-1137A18-U5T1U
LDO Voltage Regulators S-1137A18-U5T1U
LDO Voltage Regulators LINEAR LDO REG HI 60UA IQ 300MA IOUT

LDO Voltage Regulators LINEAR LDO REG HI 60UA IQ 300MA IOUT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1248633-S-1137A18-U5T1U 699-S-1137A18-U5T1U S-1137A18-U5T1U S-1137A18-U5T1U
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1.8V 300MA SOT89 LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type SOT89; Other; Tape & Reel (TR) Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection; Enable, Soft Start Enable, Soft Start
Unlock Full Specs
to access all available technical data