ABLIC Inc. PMIC - PMIC - Voltage Regulators - Linear - S-1137A18-I6T2U S-1137A18-I6T2U

Description
Manufacturer: ABLIC U.S.A. Inc. Win Source Part Number: 806643-S-1137A18-I6T 2U Packaging: Reel Mounting Style: SMD Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Soft Start Output Configuration: Positive Voltage - Output (Min/Fixed): 1.8V Supplier Device Package: SNT-6A (H) Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 5.5V PSRR: 70dB (1kHz) Protection Features: Over Current Manufacturer Package: 6-SMD, Flat Leads Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.42V at 300mA Current - Quiescent (Iq): 1μA Current - Supply (Maximum): 65μA
Request a Quote Datasheet
Description
Manufacturer: ABLIC U.S.A. Inc. Win Source Part Number: 806643-S-1137A18-I6T 2U Packaging: Reel Mounting Style: SMD Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Soft Start Output Configuration: Positive Voltage - Output (Min/Fixed): 1.8V Supplier Device Package: SNT-6A (H) Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 5.5V PSRR: 70dB (1kHz) Protection Features: Over Current Manufacturer Package: 6-SMD, Flat Leads Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.42V at 300mA Current - Quiescent (Iq): 1μA Current - Supply (Maximum): 65μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - S-1137A18-I6T2U - 806643-S-1137A18-I6T2U - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - S-1137A18-I6T2U
806643-S-1137A18-I6T2U
PMIC - PMIC - Voltage Regulators - Linear - S-1137A18-I6T2U 806643-S-1137A18-I6T2U
Manufacturer: ABLIC U.S.A. Inc. Win Source Part Number: 806643-S-1137A18-I6T 2U Packaging: Reel Mounting Style: SMD Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Soft Start Output Configuration: Positive Voltage - Output (Min/Fixed): 1.8V Supplier Device Package: SNT-6A (H) Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 5.5V PSRR: 70dB (1kHz) Protection Features: Over Current Manufacturer Package: 6-SMD, Flat Leads Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.42V at 300mA Current - Quiescent (Iq): 1μA Current - Supply (Maximum): 65μA

Manufacturer: ABLIC U.S.A. Inc.
Win Source Part Number: 806643-S-1137A18-I6T2U
Packaging: Reel
Mounting Style: SMD
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Soft Start
Output Configuration: Positive
Voltage - Output (Min/Fixed): 1.8V
Supplier Device Package: SNT-6A (H)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 5.5V
PSRR: 70dB (1kHz)
Protection Features: Over Current
Manufacturer Package: 6-SMD, Flat Leads
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.42V at 300mA
Current - Quiescent (Iq): 1μA
Current - Supply (Maximum): 65μA

Buy Now
Singapore, Singapore
1.8V 0.42V LDO Voltage Regulator IC
776-S-1137A18-I6T2U
1.8V 0.42V LDO Voltage Regulator IC 776-S-1137A18-I6T2U
Fixed Positive LDO Regulator, 1.8V, 0.42V Dropout, CMOS, PDSO6, HALOGEN AND LEAD FREE, SNT-6 Product overview: S-1137A18-I6T2U from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 0.42V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 0.42V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1137A18-I6T2U can be used for catalog matching and distributor lookup.

Fixed Positive LDO Regulator, 1.8V, 0.42V Dropout, CMOS, PDSO6, HALOGEN AND LEAD FREE, SNT-6 Product overview: S-1137A18-I6T2U from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 0.42V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 0.42V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1137A18-I6T2U can be used for catalog matching and distributor lookup.

Supplier's Site
IC REG LINEAR 1.8V 300MA SNT6A - 724-S-1137A18-I6T2U - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 1.8V 300MA SNT6A
724-S-1137A18-I6T2U
IC REG LINEAR 1.8V 300MA SNT6A 724-S-1137A18-I6T2U
IC REG LINEAR 1.8V 300MA SNT6A

IC REG LINEAR 1.8V 300MA SNT6A

Supplier's Site
PMIC - Voltage Regulators - Linear - S-1137A18-I6T2U - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-1137A18-I6T2U
PMIC - Voltage Regulators - Linear S-1137A18-I6T2U
IC REG LINEAR 1.8V 300MA SNT6A

IC REG LINEAR 1.8V 300MA SNT6A

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-1137A18-I6T2U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-1137A18-I6T2U
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-1137A18-I6T2U
IC REG LINEAR 1.8V 300MA SNT6A

IC REG LINEAR 1.8V 300MA SNT6A

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-1137A18-I6T2U
LDO Voltage Regulators S-1137A18-I6T2U
LDO Voltage Regulators LINEAR LDO REG HI 60UA IQ 300MA IOUT

LDO Voltage Regulators LINEAR LDO REG HI 60UA IQ 300MA IOUT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 806643-S-1137A18-I6T2U 776-S-1137A18-I6T2U 724-S-1137A18-I6T2U S-1137A18-I6T2U S-1137A18-I6T2U S-1137A18-I6T2U
Product Name PMIC - PMIC - Voltage Regulators - Linear - S-1137A18-I6T2U 1.8V 0.42V LDO Voltage Regulator IC IC REG LINEAR 1.8V 300MA SNT6A PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed; Fixed
Package Type Other; 6-SMD, Flat Leads Other; 6-SMD, Flat Leads
Special Features Input Overcurrent Protection; Enable, Soft Start Enable, Soft Start
VIN 5.5 volts
Unlock Full Specs
to access all available technical data