ABLIC Inc. 1.2V 0.3A SOT-89 LDO Voltage Regulator IC S-1135D12-U5T1G

Description
1.2V 0.3A Pos LDO Regulator, SOT-89, 6-Pin Product overview: S-1135D12-U5T1G from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 0.3A, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 0.3A, SOT-89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-S-1135D12-U5T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.2V 0.3A Pos LDO Regulator, SOT-89, 6-Pin Product overview: S-1135D12-U5T1G from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 0.3A, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 0.3A, SOT-89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-S-1135D12-U5T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.2V 0.3A SOT-89 LDO Voltage Regulator IC
699-S-1135D12-U5T1G
1.2V 0.3A SOT-89 LDO Voltage Regulator IC 699-S-1135D12-U5T1G
1.2V 0.3A Pos LDO Regulator, SOT-89, 6-Pin Product overview: S-1135D12-U5T1G from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 0.3A, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 0.3A, SOT-89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-S-1135D12-U5T1G can be used for catalog matching and distributor lookup.

1.2V 0.3A Pos LDO Regulator, SOT-89, 6-Pin Product overview: S-1135D12-U5T1G from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 0.3A, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 0.3A, SOT-89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-S-1135D12-U5T1G can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1248843-S-1135D12-U5T1G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1248843-S-1135D12-U5T1G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1248843-S-1135D12-U5T1G
Win Source Part Number: 1248843-S-1135D12-U5 T1G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-1135 Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 65 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.2V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 70dB (1kHz) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1 µA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-1135 Product Status: Not For New Designs

Win Source Part Number: 1248843-S-1135D12-U5T1G
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-1135
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 65 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.2V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 70dB (1kHz)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-1135
Product Status: Not For New Designs

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - S-1135D12-U5T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-1135D12-U5T1G
PMIC - Voltage Regulators - Linear S-1135D12-U5T1G
IC REG LINEAR 1.2V 300MA SOT89-5

IC REG LINEAR 1.2V 300MA SOT89-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-S-1135D12-U5T1G 1248843-S-1135D12-U5T1G S-1135D12-U5T1G
Product Name 1.2V 0.3A SOT-89 LDO Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SOT-89 SOT23; Other; Tape & Reel (TR)
Output Voltage 1.2 volts
Dropout Voltage 3.80E-4 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data