ABLIC Inc. Voltage Regulators - Linear S-1132B54-U5T1G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
Datasheet
Datasheet Summary
Powered by GS/AI

The S-1132B54-U5T1G is a linear voltage regulator from Quarktwin Technology Ltd. designed for applications requiring a stable output voltage with low dropout characteristics. It supports an output current of up to 300 mA and offers an output voltage range from 1.5 V to 5.5 V, selectable in 0.1 V increments. The device operates with a low input voltage range of 2.0 V to 6.5 V and features a typical dropout voltage of 130 mV at 100 mA output. This regulator is notable for its low current consumption, with typical operating current at 20 µA and a power-off current of just 0.01 µA, making it suitable for battery-powered devices. It also includes built-in overcurrent protection and an ON/OFF control circuit to enhance battery life. The S-1132B54-U5T1G is packaged in a compact SOT-89-5 format, allowing for high-density mounting in electronic designs. The device operates effectively across a temperature range of -40°C to +85°C and is compliant with lead-free and halogen-free standards.

Datasheet Summary
Powered by GS/AI

The S-1132B54-U5T1G is a linear voltage regulator from Quarktwin Technology Ltd. designed for applications requiring a stable output voltage with low dropout characteristics. It supports an output current of up to 300 mA and offers an output voltage range from 1.5 V to 5.5 V, selectable in 0.1 V increments. The device operates with a low input voltage range of 2.0 V to 6.5 V and features a typical dropout voltage of 130 mV at 100 mA output. This regulator is notable for its low current consumption, with typical operating current at 20 µA and a power-off current of just 0.01 µA, making it suitable for battery-powered devices. It also includes built-in overcurrent protection and an ON/OFF control circuit to enhance battery life. The S-1132B54-U5T1G is packaged in a compact SOT-89-5 format, allowing for high-density mounting in electronic designs. The device operates effectively across a temperature range of -40°C to +85°C and is compliant with lead-free and halogen-free standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - S-1132B54-U5T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
S-1132B54-U5T1G
Voltage Regulators - Linear S-1132B54-U5T1G
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number S-1132B54-U5T1G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 1658407 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details