Win Source Part Number: 1249482-S-1112B23PI-
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-1112
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 90 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6.5V
Voltage - Output (Min/Fixed): 2.3V
Package / Case: 6-SMD, Flat Leads
Supplier Device Package: SNT-6A
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 80dB (1kHz)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Product Status: Obsolete
Voltage Dropout (Max): 0.35V @ 100mA
IC REG LINEAR 2.3V 150MA SNT6A Product overview: S-1112B23PI-L6ITFG from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1112B23PI-L6IT
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SNT-6A
IC REG LINEAR 2.3V 150MA SNT6A
IC REG LINEAR 2.3V 150MA SNT6A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1249482-S-1112B23PI-L6ITFG | 776-S-1112B23PI-L6ITFG | S-1112B23PI-L6ITFG-ND | S-1112B23PI-L6ITFG | S-1112B23PI-L6ITFG |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 2.3V 150MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | Other; Tape & Reel (TR) | Other; Tape & Reel (TR) | Other; 6-SMD, Flat Leads | ||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |