The S-1111B23MC-NYITFG is a linear voltage regulator from Quarktwin Technology Ltd. designed for applications requiring a stable output voltage with low dropout characteristics. It offers an output voltage range from 1.5 V to 5.5 V, selectable in 0.1 V increments, with an accuracy of ±1.0%. The typical dropout voltage is 200 mV at an output of 3.0 V and 100 mA. This regulator can supply up to 150 mA of output current, provided the input voltage exceeds the output voltage by at least 1.0 V. The device features low current consumption, with typical operational current at 35 OºA and a maximum of 65 OºA, while power-off consumption is as low as 0.1 OºA. It includes built-in overcurrent protection to safeguard the output transistor and an ON/OFF control circuit to enhance battery life. The S-1111B23MC-NYITFG operates over a temperature range of -40°C to +85°C and is packaged in a compact SOT-23-5 format, making it suitable for high-density mounting in battery-powered and portable devices.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | S-1111B23MC-NYITFG |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |