ABLIC Inc. Supervisors S-1009N33I-N4T1U

Description
Supervisor Open Drain or Open Collector 1 Channel SC-82AB
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel SC-82AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 1662-2320-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
1662-2320-2-ND
Supervisors 1662-2320-2-ND
Supervisor Open Drain or Open Collector 1 Channel SC-82AB

Supervisor Open Drain or Open Collector 1 Channel SC-82AB

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-S-1009N33I-N4T1U
Voltage Supervisor IC 691-S-1009N33I-N4T1U
Power Supply Support Circuit, Fixed, 1 Channel, CMOS, PDSO4, HALOGEN AND LEAD FREE, SC-82AB, 4 PIN Product overview: S-1009N33I-N4T1U from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-1009N33I-N4T1U can be used for catalog matching and distributor lookup.

Power Supply Support Circuit, Fixed, 1 Channel, CMOS, PDSO4, HALOGEN AND LEAD FREE, SC-82AB, 4 PIN Product overview: S-1009N33I-N4T1U from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-1009N33I-N4T1U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - 1252507-S-1009N33I-N4T1U - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
1252507-S-1009N33I-N4T1U
Integrated Circuits (ICs) - PMIC - Supervisors 1252507-S-1009N33I-N4T1U
Win Source Part Number: 1252507-S-1009N33I-N 4T1U Category: Integrated Circuits (ICs)>PMIC - Supervisors Series: S-1009 Type: Voltage Detector Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 3.3V Package / Case: SC-82A, SOT-343 Supplier Device Package: SC-82AB Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Other Names: 1662-2320-1,1662-232 0-6,1662-2320-2,S-10 09N33I-N4T1U Base Product Number: S-1009

Win Source Part Number: 1252507-S-1009N33I-N4T1U
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: S-1009
Type: Voltage Detector
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 3.3V
Package / Case: SC-82A, SOT-343
Supplier Device Package: SC-82AB
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Other Names: 1662-2320-1,1662-2320-6,1662-2320-2,S-1009N33I-N4T1U
Base Product Number: S-1009

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - S-1009N33I-N4T1U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
S-1009N33I-N4T1U
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors S-1009N33I-N4T1U
IC SUPERVISOR 1 CHANNEL SC82AB

IC SUPERVISOR 1 CHANNEL SC82AB

Supplier's Site
Supervisors - S-1009N33I-N4T1U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
S-1009N33I-N4T1U
Supervisors S-1009N33I-N4T1U
Supervisor Open Drain or Open Collector 1 Channel SC-82AB

Supervisor Open Drain or Open Collector 1 Channel SC-82AB

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
S-1009N33I-N4T1U
Supervisory Circuits S-1009N33I-N4T1U
Supervisory Circuits VOLTAGE DETECTOR ULTRA LOW IQ

Supervisory Circuits VOLTAGE DETECTOR ULTRA LOW IQ

Buy Now Datasheet
PMIC - Supervisors - S-1009N33I-N4T1U - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
S-1009N33I-N4T1U
PMIC - Supervisors S-1009N33I-N4T1U
IC SUPERVISOR 1 CHANNEL SC82AB

IC SUPERVISOR 1 CHANNEL SC82AB

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1662-2320-2-ND 691-S-1009N33I-N4T1U 1252507-S-1009N33I-N4T1U S-1009N33I-N4T1U S-1009N33I-N4T1U S-1009N33I-N4T1U S-1009N33I-N4T1U
Product Name Supervisors Voltage Supervisor IC Integrated Circuits (ICs) - PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Supervisory Circuits PMIC - Supervisors
Output Options Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SC-82A, SOT-343 SC-82A, SOT-343 SC-82A, SOT-343
Threshold 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1900527 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8091ART-R2 - 859710-AD8091ART-R2 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details