ABLIC Inc. Voltage Supervisor IC S-1009N09I-N4T1U

Description
Power Supply Support Circuit, Fixed, 1 Channel, CMOS, PDSO4, HALOGEN AND LEAD FREE, SC-82AB, 4 PIN Product overview: S-1009N09I-N4T1U from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-1009N09I-N4T1U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Supply Support Circuit, Fixed, 1 Channel, CMOS, PDSO4, HALOGEN AND LEAD FREE, SC-82AB, 4 PIN Product overview: S-1009N09I-N4T1U from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-1009N09I-N4T1U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Voltage Supervisor IC
691-S-1009N09I-N4T1U
Voltage Supervisor IC 691-S-1009N09I-N4T1U
Power Supply Support Circuit, Fixed, 1 Channel, CMOS, PDSO4, HALOGEN AND LEAD FREE, SC-82AB, 4 PIN Product overview: S-1009N09I-N4T1U from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-1009N09I-N4T1U can be used for catalog matching and distributor lookup.

Power Supply Support Circuit, Fixed, 1 Channel, CMOS, PDSO4, HALOGEN AND LEAD FREE, SC-82AB, 4 PIN Product overview: S-1009N09I-N4T1U from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-1009N09I-N4T1U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - S-1009N09I-N4T1U - 892702-S-1009N09I-N4T1U - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - S-1009N09I-N4T1U
892702-S-1009N09I-N4T1U
PMIC - PMIC - Supervisors - S-1009N09I-N4T1U 892702-S-1009N09I-N4T1U
Manufacturer: ABLIC U.S.A. Inc. Win Source Part Number: 892702-S-1009N09I-N4 T1U Series: S-1009 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel SC-82AB Package: SC-82A, SOT-343 Package: Reel - TR Mounting: Surface Mount Family Name: S-1009 Categories: Integrated Circuits (ICs) Case / Package: SC-82AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks HTSUS: 8542.39.0001 Other Part Number: 1662-2293-6, 1662-2293-1, 1662-2293-2, S-1009N09I-N4T1U-ND

Manufacturer: ABLIC U.S.A. Inc.
Win Source Part Number: 892702-S-1009N09I-N4T1U
Series: S-1009
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain or Open Collector 1 Channel SC-82AB
Package: SC-82A, SOT-343
Package: Reel - TR
Mounting: Surface Mount
Family Name: S-1009
Categories: Integrated Circuits (ICs)
Case / Package: SC-82AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1662-2293-6, 1662-2293-1, 1662-2293-2, S-1009N09I-N4T1U-ND

Buy Now Datasheet
Supervisors - 1662-2293-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
1662-2293-2-ND
Supervisors 1662-2293-2-ND
Supervisor Open Drain or Open Collector 1 Channel SC-82AB

Supervisor Open Drain or Open Collector 1 Channel SC-82AB

Buy Now Datasheet
PMIC - Supervisors - S-1009N09I-N4T1U - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
S-1009N09I-N4T1U
PMIC - Supervisors S-1009N09I-N4T1U
IC SUPERVISOR 1 CHANNEL SC82AB

IC SUPERVISOR 1 CHANNEL SC82AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
S-1009N09I-N4T1U
Supervisory Circuits S-1009N09I-N4T1U
Supervisory Circuits VOLTAGE DETECTOR ULTRA LOW IQ

Supervisory Circuits VOLTAGE DETECTOR ULTRA LOW IQ

Buy Now Datasheet
Supervisors - S-1009N09I-N4T1U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
S-1009N09I-N4T1U
Supervisors S-1009N09I-N4T1U
Supervisor Open Drain or Open Collector 1 Channel SC-82AB

Supervisor Open Drain or Open Collector 1 Channel SC-82AB

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - S-1009N09I-N4T1U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
S-1009N09I-N4T1U
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors S-1009N09I-N4T1U
IC SUPERVISOR 1 CHANNEL SC82AB

IC SUPERVISOR 1 CHANNEL SC82AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-S-1009N09I-N4T1U 892702-S-1009N09I-N4T1U 1662-2293-2-ND S-1009N09I-N4T1U S-1009N09I-N4T1U S-1009N09I-N4T1U S-1009N09I-N4T1U
Product Name Voltage Supervisor IC PMIC - PMIC - Supervisors - S-1009N09I-N4T1U Supervisors PMIC - Supervisors Supervisory Circuits Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Pins 4
Supply Voltage 0.7000 to ? volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Output Options Open Drain; Inverting Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1062ACP-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Voltage Supervisors - 1913428 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Active High; Open Drain, Active High
Type SOT-23; Sot-23
View Details