ABLIC Inc. 4A Voltage Supervisor IC S-1009C10I-I4T1U

Description
Power Supply Support Circuit, Fixed, 1 Channel, CMOS, PDSO4, HALOGEN AND LEAD FREE, SNT-4A, 4 PIN Product overview: S-1009C10I-I4T1U from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4A, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-1009C10I-I4T1U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Supply Support Circuit, Fixed, 1 Channel, CMOS, PDSO4, HALOGEN AND LEAD FREE, SNT-4A, 4 PIN Product overview: S-1009C10I-I4T1U from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4A, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-1009C10I-I4T1U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4A Voltage Supervisor IC
691-S-1009C10I-I4T1U
4A Voltage Supervisor IC 691-S-1009C10I-I4T1U
Power Supply Support Circuit, Fixed, 1 Channel, CMOS, PDSO4, HALOGEN AND LEAD FREE, SNT-4A, 4 PIN Product overview: S-1009C10I-I4T1U from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4A, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-1009C10I-I4T1U can be used for catalog matching and distributor lookup.

Power Supply Support Circuit, Fixed, 1 Channel, CMOS, PDSO4, HALOGEN AND LEAD FREE, SNT-4A, 4 PIN Product overview: S-1009C10I-I4T1U from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4A, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-1009C10I-I4T1U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 1662-1152-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
1662-1152-2-ND
Supervisors 1662-1152-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SNT-4A

Supervisor Push-Pull, Totem Pole 1 Channel SNT-4A

Buy Now Datasheet
PMIC - PMIC - Supervisors - S-1009C10I-I4T1U - 892698-S-1009C10I-I4T1U - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - S-1009C10I-I4T1U
892698-S-1009C10I-I4T1U
PMIC - PMIC - Supervisors - S-1009C10I-I4T1U 892698-S-1009C10I-I4T1U
Manufacturer: ABLIC U.S.A. Inc. Win Source Part Number: 892698-S-1009C10I-I4 T1U Series: S-1009 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Push-Pull, Totem Pole 1 Channel SNT-4A Package: 4-SMD, Flat Leads Package: Reel - TR Mounting: Surface Mount Family Name: S-1009 Categories: Integrated Circuits (ICs) Case / Package: SNT-4A ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks HTSUS: 8542.39.0001 Other Part Number: 1662-1152-2, 1662-1152-1, 1662-1152-6, S-1009C10I-I4T1U-ND

Manufacturer: ABLIC U.S.A. Inc.
Win Source Part Number: 892698-S-1009C10I-I4T1U
Series: S-1009
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Push-Pull, Totem Pole 1 Channel SNT-4A
Package: 4-SMD, Flat Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: S-1009
Categories: Integrated Circuits (ICs)
Case / Package: SNT-4A
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1662-1152-2, 1662-1152-1, 1662-1152-6, S-1009C10I-I4T1U-ND

Buy Now Datasheet
PMIC - Supervisors - S-1009C10I-I4T1U - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
S-1009C10I-I4T1U
PMIC - Supervisors S-1009C10I-I4T1U
IC SUPERVISOR 1 CHANNEL SNT-4A

IC SUPERVISOR 1 CHANNEL SNT-4A

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - S-1009C10I-I4T1U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
S-1009C10I-I4T1U
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors S-1009C10I-I4T1U
IC SUPERVISOR 1 CHANNEL SNT-4A

IC SUPERVISOR 1 CHANNEL SNT-4A

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
S-1009C10I-I4T1U
Supervisory Circuits S-1009C10I-I4T1U
Supervisory Circuits Ultra Low Iq Voltage Detector

Supervisory Circuits Ultra Low Iq Voltage Detector

Buy Now Datasheet
Supervisors - S-1009C10I-I4T1U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
S-1009C10I-I4T1U
Supervisors S-1009C10I-I4T1U
Supervisor Push-Pull, Totem Pole 1 Channel SNT-4A

Supervisor Push-Pull, Totem Pole 1 Channel SNT-4A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-S-1009C10I-I4T1U 1662-1152-2-ND 892698-S-1009C10I-I4T1U S-1009C10I-I4T1U S-1009C10I-I4T1U S-1009C10I-I4T1U S-1009C10I-I4T1U
Product Name 4A Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - S-1009C10I-I4T1U PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits Supervisors
Pins 4 4
Supply Voltage 0.6000 to ? volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Output Options Active Low; Push-Pull, Totem Pole Inverting Push-Pull, Totem Pole
Unlock Full Specs
to access all available technical data

Similar Products

8 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4911 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 8 volts
View Details
Voltage Reference - ATL431LIBQDBZR-S - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TL431AIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details