ABLIC Inc. Voltage Supervisor IC S-1003NA29I-I6T1U

Description
Power Supply Support Circuit, Fixed, 1 Channel, CMOS, PDSO6, SNT-6 Product overview: S-1003NA29I-I6T1U from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-1003NA29I-I6T1 U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Supply Support Circuit, Fixed, 1 Channel, CMOS, PDSO6, SNT-6 Product overview: S-1003NA29I-I6T1U from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-1003NA29I-I6T1 U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Voltage Supervisor IC
691-S-1003NA29I-I6T1U
Voltage Supervisor IC 691-S-1003NA29I-I6T1U
Power Supply Support Circuit, Fixed, 1 Channel, CMOS, PDSO6, SNT-6 Product overview: S-1003NA29I-I6T1U from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-1003NA29I-I6T1 U can be used for catalog matching and distributor lookup.

Power Supply Support Circuit, Fixed, 1 Channel, CMOS, PDSO6, SNT-6 Product overview: S-1003NA29I-I6T1U from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-1003NA29I-I6T1U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 1662-1121-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
1662-1121-2-ND
Supervisors 1662-1121-2-ND
Supervisor Open Drain or Open Collector 1 Channel SNT-6A

Supervisor Open Drain or Open Collector 1 Channel SNT-6A

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - 1252796-S-1003NA29I-I6T1U - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
1252796-S-1003NA29I-I6T1U
Integrated Circuits (ICs) - PMIC - Supervisors 1252796-S-1003NA29I-I6T1U
Win Source Part Number: 1252796-S-1003NA29I- I6T1U Category: Integrated Circuits (ICs)>PMIC - Supervisors Series: S-1003 Type: Voltage Detector Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 2.9V Package / Case: 6-SMD, Flat Leads Supplier Device Package: SNT-6A Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Other Names: 1662-1121-1,S-1003NA 29I-I6T1U,1662-1121- 6,1662-1121-2 Base Product Number: S-1003

Win Source Part Number: 1252796-S-1003NA29I-I6T1U
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: S-1003
Type: Voltage Detector
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 2.9V
Package / Case: 6-SMD, Flat Leads
Supplier Device Package: SNT-6A
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Other Names: 1662-1121-1,S-1003NA29I-I6T1U,1662-1121-6,1662-1121-2
Base Product Number: S-1003

Buy Now Datasheet
Supervisors - S-1003NA29I-I6T1U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain or Open Collector 1 Channel SNT-6A

Supervisor Open Drain or Open Collector 1 Channel SNT-6A

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - S-1003NA29I-I6T1U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
S-1003NA29I-I6T1U
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors S-1003NA29I-I6T1U
IC SUPERVISOR 1 CHANNEL SNT-6A

IC SUPERVISOR 1 CHANNEL SNT-6A

Supplier's Site
PMIC - Supervisors - S-1003NA29I-I6T1U - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
S-1003NA29I-I6T1U
PMIC - Supervisors S-1003NA29I-I6T1U
IC SUPERVISOR 1 CHANNEL SNT-6A

IC SUPERVISOR 1 CHANNEL SNT-6A

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
S-1003NA29I-I6T1U
Supervisory Circuits S-1003NA29I-I6T1U
Supervisory Circuits Manual Reset, Delay Voltage Detector

Supervisory Circuits Manual Reset, Delay Voltage Detector

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-S-1003NA29I-I6T1U 1662-1121-2-ND 1252796-S-1003NA29I-I6T1U S-1003NA29I-I6T1U S-1003NA29I-I6T1U S-1003NA29I-I6T1U S-1003NA29I-I6T1U
Product Name Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisory Circuits
Supply Voltage 0.9500 to ? volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Output Options Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type 6-SMD, Flat Leads 6-SMD, Flat Leads 6-SMD, Flat Leads
Unlock Full Specs
to access all available technical data

Similar Products