ABLIC Inc. Supervisors S-1000N36-M5T1G

Description
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - S-1000N36-M5T1G-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Singapore, Singapore
SOT23 Voltage Supervisor IC
691-S-1000N36-M5T1G
SOT23 Voltage Supervisor IC 691-S-1000N36-M5T1G
IC SUPERVISOR 1 CHANNEL SOT23-5 Product overview: S-1000N36-M5T1G from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-1000N36-M5T1G can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT23-5 Product overview: S-1000N36-M5T1G from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-1000N36-M5T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - 1252881-S-1000N36-M5T1G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
1252881-S-1000N36-M5T1G
Integrated Circuits (ICs) - PMIC - Supervisors 1252881-S-1000N36-M5T1G
Win Source Part Number: 1252881-S-1000N36-M5 T1G Category: Integrated Circuits (ICs)>PMIC - Supervisors Series: S-1000 Type: Voltage Detector Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 3.6V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-1000 Product Status: Not For New Designs

Win Source Part Number: 1252881-S-1000N36-M5T1G
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: S-1000
Type: Voltage Detector
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 3.6V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-1000
Product Status: Not For New Designs

Buy Now Datasheet
Supervisors - S-1000N36-M5T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
S-1000N36-M5T1G
Supervisors S-1000N36-M5T1G
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
PMIC - Supervisors - S-1000N36-M5T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
S-1000N36-M5T1G
PMIC - Supervisors S-1000N36-M5T1G
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - S-1000N36-M5T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
S-1000N36-M5T1G
Integrated Circuits (ICs) - PMIC - Supervisors S-1000N36-M5T1G
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number S-1000N36-M5T1G-ND 691-S-1000N36-M5T1G 1252881-S-1000N36-M5T1G S-1000N36-M5T1G S-1000N36-M5T1G S-1000N36-M5T1G
Product Name Supervisors SOT23 Voltage Supervisor IC Integrated Circuits (ICs) - PMIC - Supervisors Supervisors PMIC - Supervisors Integrated Circuits (ICs) - PMIC - Supervisors
Output Options Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SC-74A, SOT-753 Tape & Reel (TR) SC-74A, SOT-753 SC-74A, SOT-753
Threshold 3.6 volts 3.6 volts 3.6 volts 3.6 volts 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear - 5962-9584001QPA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type DIP; CDIP; 8-CDIP (0.300\", 7.62mm)
IQ 480000 µA
View Details
Voltage Supervisors - 1897836 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Open Drain; Active Low; Active High; Active high, active low, open drain
View Details