ABLIC Inc. Integrated Circuits (ICs) - PMIC - Supervisors S-1000N16-I4T1G

Description
Win Source Part Number: 1252852-S-1000N16-I4 T1G Category: Integrated Circuits (ICs)>PMIC - Supervisors Series: S-1000 Type: Voltage Detector Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 1.6V Package / Case: 4-SMD, Flat Leads Supplier Device Package: SNT-4A Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1252852-S-1000N16-I4 T1G Category: Integrated Circuits (ICs)>PMIC - Supervisors Series: S-1000 Type: Voltage Detector Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 1.6V Package / Case: 4-SMD, Flat Leads Supplier Device Package: SNT-4A Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Supervisors - 1252852-S-1000N16-I4T1G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
1252852-S-1000N16-I4T1G
Integrated Circuits (ICs) - PMIC - Supervisors 1252852-S-1000N16-I4T1G
Win Source Part Number: 1252852-S-1000N16-I4 T1G Category: Integrated Circuits (ICs)>PMIC - Supervisors Series: S-1000 Type: Voltage Detector Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 1.6V Package / Case: 4-SMD, Flat Leads Supplier Device Package: SNT-4A Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Product Status: Obsolete

Win Source Part Number: 1252852-S-1000N16-I4T1G
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: S-1000
Type: Voltage Detector
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 1.6V
Package / Case: 4-SMD, Flat Leads
Supplier Device Package: SNT-4A
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-S-1000N16-I4T1G
Voltage Supervisor IC 691-S-1000N16-I4T1G
Power Supply Support Circuit, Fixed, 1 Channel, CMOS, PDSO4, LEAD FREE, SNT-4 Product overview: S-1000N16-I4T1G from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-1000N16-I4T1G can be used for catalog matching and distributor lookup.

Power Supply Support Circuit, Fixed, 1 Channel, CMOS, PDSO4, LEAD FREE, SNT-4 Product overview: S-1000N16-I4T1G from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-1000N16-I4T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - S-1000N16-I4T1G-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SNT-4A

Supervisor Open Drain or Open Collector 1 Channel SNT-4A

Buy Now Datasheet
PMIC - Supervisors - S-1000N16-I4T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
S-1000N16-I4T1G
PMIC - Supervisors S-1000N16-I4T1G
IC SUPERVISOR 1 CHANNEL SNT-4A

IC SUPERVISOR 1 CHANNEL SNT-4A

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - S-1000N16-I4T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
S-1000N16-I4T1G
Integrated Circuits (ICs) - PMIC - Supervisors S-1000N16-I4T1G
IC SUPERVISOR 1 CHANNEL SNT-4A

IC SUPERVISOR 1 CHANNEL SNT-4A

Supplier's Site
Supervisors - S-1000N16-I4T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
S-1000N16-I4T1G
Supervisors S-1000N16-I4T1G
Supervisor Open Drain or Open Collector 1 Channel SNT-4A

Supervisor Open Drain or Open Collector 1 Channel SNT-4A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1252852-S-1000N16-I4T1G 691-S-1000N16-I4T1G S-1000N16-I4T1G-ND S-1000N16-I4T1G S-1000N16-I4T1G S-1000N16-I4T1G
Product Name Integrated Circuits (ICs) - PMIC - Supervisors Voltage Supervisor IC Supervisors PMIC - Supervisors Integrated Circuits (ICs) - PMIC - Supervisors Supervisors
Number of Supplies 1; 1 1; 1
Output Options Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Threshold 1.6 volts 1.6 volts 1.6 volts 1.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232AN - Lingto Electronic Limited
Rochester Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details